EN
  • EN
  • DE

MX574AKCWI

Part No MX574AKCWI
Manufacturer Maxim Integrated
Description Industry Standard Complete 12-Bit A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1228982-MX574AKCWI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX574AKCWI CAD Model

Description

Introducing the Maxim Integrated MX574AKCWI Product

The Maxim Integrated MX574AKCWI is a precision analog-to-digital converter (ADC) that offers a seamless blend of performance and reliability for a wide range of applications. This high-quality component is designed to cater to the demanding requirements of industrial, medical, and communication systems where accurate analog signal conversion is critical.

Key Features

  • High Resolution: The MX574AKCWI boasts a 12-bit resolution, providing fine detail in the analog signal conversion process. This ensures that even the slightest variations in the input signal are accurately represented in the digital output.
  • Multiple Input Channels: With four fully differential inputs or eight single-ended inputs, this ADC offers flexibility for various signal configurations, making it a versatile choice for multiplexed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MX574AKCWI operates with a low power requirement, making it ideal for portable and battery-operated devices where power conservation is essential.
  • Integrated Reference: The inclusion of an on-chip 2.5V reference voltage reduces the need for external components, simplifying the design and reducing the overall solution footprint.
  • Serial Interface: It features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™, allowing for easy integration into existing digital systems.
  • Robust Operating Range: The MX574AKCWI operates over an extended temperature range, ensuring consistent performance in environments that may experience significant temperature variations.

Applications

The versatility of the MX574AKCWI makes it suitable for a wide array of applications, including:

  • Data acquisition systems
  • Process control modules
  • Medical monitoring devices
  • Instrumentation
  • Battery-powered devices

With its combination of high resolution, multiple input channels, and low power operation, the Maxim Integrated MX574AKCWI is a reliable ADC solution that offers designers the precision and efficiency needed for their sophisticated electronic systems. Whether it's for critical medical equipment or robust industrial machinery, the MX574AKCWI is engineered to deliver consistent and accurate digital representations of analog signals.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.1716 $58.1716
3+ $47.7304 $143.1912
4+ $46.2393 $184.9572
6+ $44.7482 $268.4892
7+ $43.2559 $302.7913
9+ $38.7814 $349.0326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess