Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 1µs
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 5V, 11.4V ~ 15.75V
Voltage - Supply, Digital 5V, 11.4V ~ 15.75V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Type Surface Mount
Base Product Number MX7548
Standard Package 49 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747856-MX7548JP+
Ultra Librarian 3D Model Ultra Librarian MX7548JP+ CAD Model

Description

Introducing the MX7548JP+ from Maxim Integrated

The MX7548JP+ is a high-performance, low-power, 12-bit digital-to-analog converter (DAC) that offers an exceptional balance of speed and precision for demanding applications. Manufactured by Maxim Integrated, a leader in analog integration, this product is designed to meet the stringent requirements of advanced industrial, communication, and high-end consumer electronics.

At the heart of the MX7548JP+ is its unique architecture that combines a precision voltage reference with a 12-bit DAC on a single monolithic chip. This integration ensures excellent temperature stability and low noise performance, making it ideal for applications where accuracy is paramount. The device operates from a single +5V supply, minimizing power consumption and making it suitable for portable and battery-operated equipment.

The MX7548JP+ features a versatile interface that supports both parallel and serial input formats, providing flexibility for a wide range of microprocessors and digital systems. Its fast settling time and high output drive capability enable it to quickly respond to input commands and drive loads directly without the need for additional buffer amplifiers.

With its compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, the MX7548JP+ is designed for space-constrained applications, offering a reliable and high-density solution. The device also includes double-buffered inputs, which allow for simultaneous update of all DACs, enabling synchronous operation in multi-channel systems.

Key applications for the MX7548JP+ include process control systems, automated test equipment, digital calibration, and precision instrumentation. Its robust design ensures reliable operation over the extended industrial temperature range, further enhancing its suitability for challenging environments.

In summary, the MX7548JP+ from Maxim Integrated is a versatile and reliable DAC solution that provides exceptional performance for applications where precision and speed are critical. Its integration of a precision voltage reference and 12-bit DAC, along with its flexible interface and compact packaging, make it an excellent choice for designers looking to optimize their systems for accuracy and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT 210MSPS 32-LFCSP
Lowest to $20.5264
ECAD model for AD9740ACP
Analog Devices Inc.
IC DAC 12BIT DUAL W/BUFF 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Need more? Email Us
ECAD model for DAC8222FS
National Semiconductor (TI)
IC DAC 16DIP
Need more? Email Us
ECAD model for DAC0807LCN
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-PLCC
Lowest to $23.9960
ECAD model for AD7545AKP
Analog Devices Inc.
IC DAC 10BIT DUAL R-R 16-TSSOP / Bit Digital to Analog Converter 16-TSSOP
Lowest to $23.4524
ECAD model for AD5313BRU
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
ECAD model for AD7545GLN
Analog Devices Inc.
IC DAC 12BIT V-OUT 8DIP / 12 Bit Digital to Analog Converter 1 8-PDIP
Need more? Email Us
ECAD model for DAC8512EP
Analog Devices Inc.
IC DAC 12BIT V-OUT 8DIP / 12 Bit Digital to Analog Converter 1 8-PDIP
Lowest to $44.1136
ECAD model for DAC8512FP
Analog Devices Inc.
IC DAC VIDEO 140MHZ 3.3/5 28SOIC / Bit Digital to Analog Converter 28-SOIC
Need more? Email Us
ECAD model for ADV7127KR140

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0019 $57.0057
7+ $15.5913 $109.1391
10+ $15.1040 $151.0400
14+ $14.6168 $204.6352
18+ $14.1296 $254.3328
24+ $12.6679 $304.0296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 277 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention