Products specifications Report Issue?

RoHS State Request Verification
Manufacturer MIC GROUP RECTIFIERS
Win Source Part Number 1258573-SR2080C
Manufacturer Homepage www.cnmic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR2080C CAD Model

Description

The SR2080C is a Schottky Barrier Rectifier manufactured by MIC GROUP RECTIFIERS. This rectifier is designed for high-efficiency rectification in various power supply and switching applications. It features a low forward voltage drop and fast switching speed, making it suitable for high-frequency applications.

Applications:

  • Switching Power Supplies: Used in SMPS (Switched-Mode Power Supplies) to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and conversion.
  • Freewheeling Diodes: Utilized as freewheeling diodes in inductive circuits.
  • Polarity Protection: Integrated into circuits for reverse polarity protection.
  • LED Lighting: Found in LED lighting systems for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • High Reliability: Ensures long-term dependable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Faster Switching: Enables higher operating frequencies in switching applications.
  • Reliable Performance: Ensures stable and consistent operation.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The SR2080C Schottky rectifier features a maximum repetitive peak reverse voltage of 80V and a forward current of 20A. Its low forward voltage drop of typically 0.7V reduces power dissipation and improves overall efficiency. The fast switching speed of the rectifier allows for efficient operation at high frequencies. It is commonly used in switching power supplies, DC-DC converters, and LED lighting applications. The SR2080C is designed to withstand high surge currents, ensuring reliable operation under transient conditions. The compact package size facilitates its integration into various applications where space is limited. The rectifier is also designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. The low reverse leakage current minimizes power losses and improves overall efficiency. The SR2080C is a reliable and efficient choice for applications requiring fast switching and low forward voltage drop. The robust construction and high surge current capability contribute to its long-term reliability in demanding applications.

You May Also Be Interested in

STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET
Texas Instruments
SINGLE P-CHANNEL ENHANCEMENT-MODE MOSFETS
Need more? Email Us
ECAD model for TPS1100YD
Panasonic
2-pole 5 mm Surface Mount Relay, JIS C0806 compliant Measurement equipment | RELAY TELECOM DPDT 1A 3VDC
Lowest to $1.7603
ECAD model for TQ2-L2-3V
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
Torex Semiconductor Ltd
PWM Controllde, PWM/PFM Switchable Step-Down DC/DC Converers
Lowest to $0.3153
ECAD model for XC6365D105MR
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention