Products specifications

Manufacturer Micrel
Win Source Part Number 1222034-MIC2008YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2008YML CAD Model

Description

The MIC2008YML is a power distribution switch designed to protect electronic circuits from overcurrent and short-circuit conditions. Manufactured by Micrel, now Microchip Technology, this device integrates a high-side power MOSFET switch with control and protection features in a small package.

Applications:

  • USB Power Distribution: Used in USB ports to protect against overcurrent and short circuits, compliant with USB specifications.
  • Power Distribution in Portable Devices: Found in laptops, tablets, and smartphones to manage power distribution and protect sensitive components.
  • Hot-Swap Applications: Enables safe insertion and removal of modules in systems without causing damage.
  • General Power Switching: Employed in various electronic circuits where controlled power switching and overcurrent protection are required.

Features:

  • Overcurrent Protection: Provides robust overcurrent protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the circuit from short-circuit conditions by quickly shutting off the power.
  • Thermal Shutdown: Includes thermal shutdown protection to prevent overheating and damage to the device.
  • Reverse Blocking: Prevents current from flowing backward into the power source.
  • Low On-Resistance: Features a low on-resistance MOSFET switch for efficient power distribution.
  • Enable/Disable Control: Allows external control of the power switch.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from overcurrent and short-circuit conditions, increasing system reliability.
  • Reduced Component Count: Integrates protection features into a single device, reducing the number of discrete components needed.
  • Improved System Safety: Prevents damage from overheating and reverse current flow, improving overall system safety.
  • Simplified Design: Simplifies circuit design with integrated protection features and easy-to-use control.
  • Increased Efficiency: Low on-resistance minimizes power loss during power distribution.

Additional Details:

The MIC2008YML operates over a specified voltage range (e.g., 2.5V to 5.5V) and has a maximum current limit. It is typically available in a small outline package, such as a Thin MLF (Micro Lead Frame) package. The device’s enable pin can be used to turn the power switch on or off, providing flexible control over power distribution. Detailed electrical characteristics, such as the current limit threshold, thermal resistance, and switching times, can be found in the device's datasheet.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2799 $73.1196
9+ $14.9993 $134.9937
14+ $14.5298 $203.4172
19+ $14.0615 $267.1685
24+ $13.5931 $326.2344
32+ $12.1871 $389.9872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,818 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention