EN
  • EN
  • DE

MIC2224

Part No MIC2224
Manufacturer Micrel
Description High Efficiency 2MHz PWM Buck Converter with DAC Input and 40mOHM Bypass Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222162-MIC2224
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2224 CAD Model

Description

The MIC2224 is a high-efficiency, 2MHz PWM synchronous buck (step-down) regulator manufactured by Micrel (now Microchip Technology). It's designed to provide a regulated output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications. The MIC2224 integrates a high-side and low-side MOSFET, enabling high efficiency and minimizing external component count. It offers features such as current limiting, thermal shutdown, and soft-start to protect the device and the load.

Applications:

  • Portable devices (smartphones, tablets)
  • Battery-powered equipment
  • Point-of-load regulators
  • Solid-state drives (SSDs)
  • Networking equipment

Features:

  • High efficiency (up to 95%)
  • 2MHz PWM switching frequency
  • Integrated high-side and low-side MOSFETs
  • Input voltage range: 2.7V to 5.5V
  • Adjustable output voltage
  • Current limiting protection
  • Thermal shutdown protection
  • Soft-start function
  • Small package size (MLF or TDFN)

Benefits:

  • Prolonged battery life due to high efficiency
  • Compact solution with minimal external components
  • Stable output voltage regulation
  • Protection against overcurrent and overtemperature conditions
  • Reduced noise due to high switching frequency
  • Simplified system design

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 0.8V to Vin
  • Output Current: Up to 2A
  • Switching Frequency: 2 MHz
  • Efficiency: Up to 95% (depending on Vin, Vout, and Iout)
  • Quiescent Current: Typically 50 μA
  • Operating Temperature: -40°C to +125°C
  • Package Options: MLF (Micro LeadFrame), TDFN (Thin Dual Flat No-Lead)
  • Current Limit: Typically 2.5A

The MIC2224 is a highly efficient and compact synchronous buck regulator ideal for portable and battery-powered applications where space and efficiency are critical.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6003 $69.2006
5+ $28.3899 $141.9495
7+ $27.5029 $192.5203
9+ $26.6158 $239.5422
12+ $25.7288 $308.7456
16+ $23.0665 $369.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess