EN
  • EN
  • DE

MIC33030-JYHJ

Part No MIC33030-JYHJ
Manufacturer Micrel
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 8MHz 400mA Internal Inductor Buck Regulator with HyperLight Load
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1222454-MIC33030-JYHJ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC33030-JYHJ CAD Model

Description

The MIC33030-JYHJ is a high-efficiency, 4MHz synchronous boost regulator from Micrel, now Microchip. It is designed to provide a compact and efficient power solution for a variety of portable applications. This device integrates a low RDS(ON) MOSFET, enabling high efficiency and minimizing power dissipation.

Applications:

  • Portable handheld devices: Powering microcontrollers and other ICs in devices like barcode scanners and portable medical equipment.
  • Battery-powered systems: Providing a stable voltage rail in battery-operated devices, such as IoT sensors and remote controls.
  • LED backlighting: Driving LEDs in small displays and indicator lights.
  • Powering Wi-Fi and Bluetooth modules: Supplying stable power for wireless communication modules in various applications.
  • Boost conversion in general purpose applications: Powering microcontrollers and digital circuits from a lower voltage battery or power source.

Features:

  • 4MHz switching frequency: Allows for smaller external components and a compact solution size.
  • Integrated MOSFET: Reduces external component count and simplifies design.
  • High efficiency: Minimizes power loss and extends battery life.
  • Input voltage range: Wide input voltage range to support various battery chemistries and voltage levels.
  • Over-temperature protection: Prevents damage to the device in high-temperature conditions.
  • Short-circuit protection: Protects the device from damage in case of a short circuit.
  • Under-voltage lockout (UVLO): Ensures proper operation at low input voltages.

Benefits:

  • Increased battery life: High efficiency minimizes power consumption and extends battery life in portable applications.
  • Smaller solution size: The high switching frequency allows for smaller external components, reducing the overall solution size.
  • Simplified design: The integrated MOSFET simplifies the design process and reduces external component count.
  • Improved reliability: Over-temperature and short-circuit protection enhance the reliability and robustness of the system.
  • Cost-effective solution: The integrated design and reduced component count result in a cost-effective power solution.

Additional Details:

The MIC33030-JYHJ typically operates with a small external inductor and capacitors. The device is available in a compact package, suitable for space-constrained applications. Refer to the datasheet for specific electrical characteristics, application circuit examples, and thermal considerations.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess