Products specifications Report Issue?

Reference Date Code 1326+
Reference case SOP
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 732615-MIC4100YMTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4100YMTR CAD Model

Description

The MIC4100YMTR is a high-speed MOSFET driver designed for a variety of applications, particularly those requiring efficient power conversion and control. This device offers fast switching speeds and robust drive capabilities, making it suitable for demanding environments. Manufactured by Micrel, now part of Microchip Technology, this driver is known for its reliability and performance in power management systems.

Applications:

  • Switch-mode power supplies: Used to drive MOSFETs in SMPS circuits for efficient power conversion.
  • DC-DC converters: Employed in DC-DC converters to control the switching of power MOSFETs.
  • Motor control: Used in motor control applications to drive the power stage MOSFETs.
  • Class-D amplifiers: Driving MOSFETs in audio amplifiers for high-efficiency audio output.
  • Uninterruptible power supplies (UPS): Integral to UPS systems for fast and efficient switching.

Features:

  • High peak output current: Capable of delivering high current pulses to rapidly switch MOSFETs.
  • Fast rise and fall times: Minimizes switching losses and improves efficiency.
  • Wide operating voltage range: Accommodates a broad range of input voltages.
  • Low propagation delay: Ensures precise timing control in switching applications.
  • Under-voltage lockout (UVLO): Prevents MOSFETs from operating at insufficient gate voltage.
  • Thermal shutdown protection: Protects the device from overheating.

Benefits:

  • Increased efficiency: Fast switching and low propagation delay reduce switching losses.
  • Improved reliability: UVLO and thermal shutdown features protect the MOSFET and driver.
  • Simplified design: Integrated features reduce the need for external components.
  • Higher power density: Efficient operation allows for smaller and more compact power supply designs.
  • Enhanced system performance: Precise timing control improves the overall performance of the power conversion system.

Additional Details:

The MIC4100YMTR typically comes in a surface-mount package. It is designed to drive both high-side and low-side MOSFET configurations. The device's high peak output current ensures that MOSFETs switch quickly, reducing power dissipation during the switching transitions. Its wide operating voltage range makes it suitable for various power supply designs. The under-voltage lockout feature prevents the MOSFET from operating in a linear region, which can cause excessive heat dissipation and potential damage. The thermal shutdown protection adds an extra layer of safety by disabling the driver if the temperature exceeds a safe threshold.

This MOSFET driver is widely used in applications where efficiency, reliability, and performance are critical. Its robust design and comprehensive protection features make it a popular choice for power supply designers. The MIC4100YMTR contributes to achieving higher power density and improved system performance in a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Infineon Technologies
SELF-OSCILLATING HALF-BRIDGE DRIVER | IC DRVR HALF BRDG SELF-OSC 8-DIP
Lowest to $0.7422
ECAD model for IR2153
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Need more? Email Us
ECAD model for IXDN602SITR
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
IXYS
2 Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DRIVER DUAL 2A 8-SOIC
Need more? Email Us
ECAD model for IXDI502SIA
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TSC427CPA+
IXYS
4 Amp Dual Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR DUAL 4A 16-SOIC
Need more? Email Us
ECAD model for IXDD404SIA-16

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2427 $56.0675
61+ $1.8402 $112.2522
95+ $1.7827 $169.3565
130+ $1.7251 $224.2630
168+ $1.6677 $280.1736
225+ $1.4952 $336.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,851 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention