EN
  • EN
  • DE

MIC5204BS

Part No MIC5204BS
Manufacturer Micrel
Catalog PMIC - Power Management - Specialized
Description SCSI-II ACTIVE TERMINATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Micrel
Package Bulk
Product Status Active
Applications DDR-II Terminator
Current - Supply 900µA
Voltage - Supply 3V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number MIC5204
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1179772-MIC5204BS
Ultra Librarian 3D Model Ultra Librarian MIC5204BS CAD Model

Description

The MIC5204BS is a power management IC designed for specialized applications such as DDR-II termination manufactured by Micrel.

  • Application: DDR-II Termination
  • Voltage Input: 3V to 6V
  • Quiescent Current: 900µA
  • Package: SOT-223
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 125°C
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess