EN
  • EN
  • DE
  • IT

MIC79110-4.2YML

Part No MIC79110-4.2YML
Manufacturer Micrel
Catalog PMIC - Battery Chargers
Description Simple 1.2A Linear Li-ion Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micrel
Win Source Part Number 1223301-MIC79110-4.2YML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC79110-4.2YML CAD Model

Description

The MIC79110-4.2YML is a high-efficiency, low dropout (LDO) voltage regulator from Micrel, now Microchip Technology. It is designed to provide a stable and accurate 4.2V output voltage with a high level of current capability. This regulator is ideal for various applications where a clean and regulated power supply is essential.

Applications:

  • Post Regulation for Switching Power Supplies: Used to provide a clean and stable voltage source after a switching regulator.
  • Battery-Powered Systems: Suitable for devices powered by batteries requiring a precise voltage for optimal performance.
  • Portable Electronics: Ideal for mobile phones, tablets, and other portable devices.
  • Instrumentation: Provides stable power for sensitive measurement equipment.
  • Point of Load Regulation: Powers specific components or sections of a circuit board requiring a specific voltage level.

Features:

  • Low Dropout Voltage: Ensures regulation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of supplying substantial current to the load.
  • Stable with Ceramic Output Capacitors: Works reliably with low-ESR ceramic capacitors.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the die temperature exceeds a safe level, preventing damage.
  • High Accuracy Output: Provides a precise and stable 4.2V output voltage.

Benefits:

  • Improved System Performance: Provides a stable and clean power supply, improving the performance and reliability of the powered devices.
  • Extended Battery Life: High efficiency minimizes power loss, extending the battery life in portable applications.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
  • Simplified Design: Easy to use and requires minimal external components.

Additional Details:

The MIC79110-4.2YML typically comes in a compact surface-mount package. It features enable/disable control, which allows the regulator to be turned on and off for power saving. The regulator is designed for a wide input voltage range and offers excellent transient response. This LDO regulator is designed with internal current limiting and thermal shutdown protection, making it a robust solution for demanding applications. Consult the datasheet for specific electrical characteristics, such as dropout voltage at various current levels and quiescent current consumption.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0829 $61.2435
35+ $3.3507 $117.2745
54+ $3.2456 $175.2624
74+ $3.1404 $232.3896
96+ $3.0365 $291.5040
128+ $2.7223 $348.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess