Products specifications

Manufacturer Micrel
Win Source Part Number 1223463-MICRF620ZTR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MICRF620ZTR CAD Model

Description

The MICRF620ZTR is a single-chip ASK/OOK (Amplitude Shift Keying/On-Off Keying) transmitter designed for remote control and wireless sensor applications. It operates in the 300 to 450 MHz frequency range and is ideal for low-power, cost-sensitive applications.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Remote Control Transmitters
  • Wireless Sensor Networks
  • Alarm Systems
  • Garage Door Openers
  • Home Automation Systems

Features:

  • Single-Chip ASK/OOK Transmitter
  • Frequency Range: 300 to 450 MHz
  • Low Power Consumption
  • High Output Power
  • Crystal Oscillator Circuit
  • Data Rate up to 10 kbps
  • Supply Voltage: 1.8 V to 3.6 V
  • Small Package Size

Benefits:

  • Cost-Effective Solution: Integrated design minimizes the number of external components required, reducing overall system cost.
  • Long Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Reliable Communication: High output power ensures robust wireless links even in challenging environments.
  • Ease of Integration: Small package size and minimal external components simplify the design and manufacturing process.
  • Flexible Data Rates: Supports data rates up to 10 kbps, catering to various application requirements.

Additional Details:

The MICRF620ZTR integrates a complete transmitter function, including a crystal oscillator, modulator, and power amplifier. The crystal oscillator provides a stable frequency source, and the modulator encodes the data onto the carrier signal using ASK or OOK modulation. The power amplifier boosts the signal to a sufficient level for reliable transmission. The device requires a minimum number of external components, simplifying the design process. An external antenna matching network is usually needed to optimize the output power and range. The MICRF620ZTR is available in a small package, making it suitable for space-constrained applications.

The device operates over a wide temperature range, making it suitable for use in harsh environments. It is a popular choice for designers looking for a reliable and cost-effective wireless transmitter solution.

You May Also Be Interested in

Silicon Labs
Copyright © 2000-2010 Bluegiga Technologies | RF TXRX MOD BLUETOOTH CHIP ANT
Lowest to $73.1168
ECAD model for WT21-A-HCI
NXP / Nexperia
RF TXRX MOD 802.15.4 TRACE ANT
Need more? Email Us
ECAD model for JN5121-000-M00T
Multi-Tec
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount
Need more? Email Us
ECAD model for MTXDOT-NA1-A00-1
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $23.8237
ECAD model for BG95M5LA-64-SGNS
Panasonic
BLUETOOTH® RF MODULES | RF TXRX MODULE BLUETOOTH
Need more? Email Us
ECAD model for ENW-89818C2JF
Silicon Labs
BLUETOOTH 5.0 MODULE / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $22.5475
ECAD model for BGM13P32F512GA-V2
Microchip Technology
Bluetooth® 4.2 Dual-Mode Module
Need more? Email Us
ECAD model for BM78SPPS5MC2-0002AA
U-blox
RF TXRX MOD DUAL BLUETOOTH U.FL / Bluetooth Bluetooth v2.1, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for CB-OBS418X-04-2
U-blox
RF TXRX MODULE WIFI U.FL SMD / Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 +EDR Transceiver Module 2.4GHz ~ 2.5GHz, 5.18GHz ~ 5.825GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for ODIN-W260-05B

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0990 $56.1980
5+ $23.0556 $115.2780
7+ $22.3351 $156.3457
10+ $21.6146 $216.1460
12+ $20.8942 $250.7304
17+ $18.7327 $318.4559
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention