EN
  • EN
  • DE
  • IT

MTXDOT-NA1-A00-1

Part No MTXDOT-NA1-A00-1
Manufacturer Multi-Tec
Catalog RF Transceiver Modules
Description RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz LoRa® Transceiver Module 915MHz Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Multi-Tech Systems Inc.
Series MultiTech xDot®
Package Bulk
RF Family/Standard General ISM < 1GHz
Protocol LoRa®
Frequency 915MHz
Power - Output 19dBm
Sensitivity -137dBm
Serial Interfaces I2C, SPI, UART
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number MTXDOT
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 MUL
HTSUS 8517.62.0090
Win Source Part Number 1337672-MTXDOT-NA1-A00-1
Ultra Librarian 3D Model Ultra Librarian MTXDOT-NA1-A00-1 CAD Model

Description

The MultiTech xDot RF transceiver module is an ideal component for various wireless communication applications.

  • Frequency: 915MHz
  • Protocol: LoRa
  • Power Output: 19dBm
  • Sensitivity: -137dBm
  • Serial Interfaces: I2C, SPI, and UART
  • Packaging: Bulk
  • Standard Package: 1
  • Application: RF and Wireless Communication

You May Also Be Interested in

U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $20.2339
Quectel
RF TXRX MOD SMD
Lowest to $29.4867
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess