EN
  • EN
  • DE
  • IT

MAPD-007246-ES4700

Part No MAPD-007246-ES4700
Manufacturer M/A-Com Technology Solutions
Catalog RF Power Dividers/Splitters
Description POWER DIVIDER, 4-WAY,0 DEGREE,2-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Insertion Loss 0.8dB
Frequency 2 MHz ~ 1 GHz
Specifications Isolation (Min) 20dB, 10° Imbalance (Max)
Size / Dimension 0.799" L x 0.400" W x 0.221" H (20.30mm x 10.16mm x 5.61mm)
Package / Case SM-46
Base Product Number MAPD-007246
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 207699-MAPD-007246-ES4700
Ultra Librarian 3D Model Ultra Librarian MAPD-007246-ES4700 CAD Model

Description

The MAPD-007246-ES4700 is an RF power divider/splitter designed for RF and wireless applications. It is manufactured by M/A-Com Technology Solutions.

  • Package: Bulk
  • Size: 0.799" L x 0.400" W x 0.221" H (20.30mm x 10.16mm x 5.61mm)
  • Minimum Isolation: 20dB
  • Maximum Imbalance: 10°
  • Frequency Range: 2 MHz to 1 GHz
  • Insertion Loss: 0.8dB
  • Package Type: SM-46
  • Product Status: Active
  • Moisture Sensitivity Level: 1 (unlimited)
  • Usage: Commonly used in RF and wireless systems that require signal splitting or power division.

You May Also Be Interested in

Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $2.8954
Analog Devices Inc.
Splitter 1-IN 4-OUT 54MHz to 865MHz 4.8dB 16-Pin LFCSP EP T/R / IC RF SPLITTER 1:4 SGL 16-LFCSP
Lowest to $4.9865
Analog Devices Inc.
1:2 Single-Ended, Low Cost Active RF Splitter
Lowest to $2.1264
Mini-Circuits
RF PWR DVDR 1.7GHZ-3.1GHZ 0805
Lowest to $10.1663
M/A-Com Technology Solutions
POWER DIVIDER,3 WAY.
Lowest to $8.1612
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $6.9894
Skyworks Solutions Inc.
SPLITTER/COMBINER 1.71-1.99GHZ
Lowest to $60.0541
Mini-Circuits
RF PWR DVDR 0 HZ-6GHZ 16SMD
Lowest to $51.0179
Mini-Circuits
RF PWR DVDR 540MHZ-980MHZ 0805
Lowest to $11.3015

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess