EN
  • EN
  • DE

ADA4304-4ACPZ-R7

Part No ADA4304-4ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Power Dividers/Splitters
Description Splitter 1-IN 4-OUT 54MHz to 865MHz 4.8dB 16-Pin LFCSP EP T/R / IC RF SPLITTER 1:4 SGL 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 54MHz to 865MHz
Dimension 16-VFQFN Exposed Pad, CSP
Win Source Part Number 1013881-ADA4304-4ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADA4304-4
Introduction Date October 30, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADA4304-4ACPZ-R7 CAD Model

Description

Product Overview: ADA4304-4ACPZ-R7 from Analog Devices Inc.

The ADA4304-4ACPZ-R7, manufactured by Analog Devices Inc., is a high-performance, 75 Ohm active RF splitter designed to cater to a variety of applications that require the distribution of a single RF input signal to multiple outputs. This device is part of a series that offers excellent linearity and low noise, making it an ideal choice for video distribution, cable modems, set-top boxes, and other RF distribution systems.

Key Features

  • Frequency Range: The ADA4304-4ACPZ-R7 operates over a broad frequency range, making it suitable for a wide array of RF and IF applications.
  • Channel Count: It features four outputs, allowing for efficient signal distribution without the need for additional external components.
  • Gain Flatness: With excellent gain flatness, this device ensures consistent performance across the entire frequency range.
  • Low Distortion: The low distortion levels of the ADA4304-4ACPZ-R7 contribute to the delivery of high-quality signals, which is critical in high-definition video and high-fidelity audio applications.
  • Power Consumption: It is optimized for low power consumption, making it an energy-efficient solution for systems where power conservation is essential.
  • Package: The ADA4304-4ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is conducive to space-constrained applications.

Applications

  • Cable television (CATV) systems
  • Home RF distribution networks
  • Set-top boxes and cable modems
  • Commercial and residential AV systems
  • IF distribution in wireless infrastructure

With its robust design and superior performance, the ADA4304-4ACPZ-R7 from Analog Devices Inc. stands out as a versatile component for RF signal distribution. Its low noise figure and high linearity ensure that signals are amplified and split without significant degradation, maintaining the integrity of the original signal across all outputs. Whether for commercial or residential use, this device offers a reliable solution for systems that demand high-quality signal fidelity and efficient power usage.

For more detailed specifications and application support, Analog Devices Inc. provides extensive technical documentation and design resources to assist engineers in integrating the ADA4304-4ACPZ-R7 into their projects.

You May Also Be Interested in

Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.6657
Skyworks Solutions Inc.
RF POWER DVDR 1.71-1.99GHZ SOT-6 / RF Power Divider 1.71 GHz ~ 1.99 GHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6
Lowest to $0.6468
Mini-Circuits
RF PWR DVDR 1GHZ-2.4GHZ 0805
Lowest to $2.9105
Mini-Circuits
RF PWR DVDR 0 HZ-8GHZ 32VFQFN
Lowest to $35.1861
Skyworks Solutions Inc.
RF POWER DVDR 2.1GHZ-2.3GHZ SOT6 / RF Power Divider 2.1 GHz ~ 2.3 GHz Isolation (Min) 15dB, 3% Imbalance (Max) SOT-6
Need more? Email Us
Susumu
RF POWER DIVIDER 0HZ-20GHZ 0603 / RF Power Divider 0 Hz ~ 20 GHz 0603 (1608 Metric)
Lowest to $92.5374
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3458
Analog Devices Inc.
RF POWER DVDR 100MHZ-15GHZ 16QFN
Need more? Email Us
M/A-Com Technology Solutions
RF PWR DIVIDER 5MHZ-1.2GHZ SM164 / RF Power Divider 5 MHz ~ 1.2 GHz SM-164
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9865 $54.8515
22+ $4.6709 $102.7598
34+ $4.5131 $153.4454
48+ $4.1975 $201.4800
62+ $4.0397 $250.4614
78+ $3.8819 $302.7882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess