EN
  • EN
  • DE
  • IT

SRSC-4-63+

Part No SRSC-4-63+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 0 HZ-6GHZ 16SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 9 Weeks
Features RF Power Divider 0 Hz ~ 6 GHz Isolation (Typ) 7dB, 1.65 VSWR (Max), 14° Imbalance (Max) 16-SMD, No Lead
Manufacturer Mini-Circuits
Package Reel - TR
Package 16-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-SRSC-4-63+CT, 3157-SRSC-4-63+TR, 3157-SRSC-4-63+DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897555-SRSC-4-63+
Ultra Librarian 3D Model Ultra Librarian SRSC-4-63+ CAD Model

Description

The Mini-Circuits SRSC-4-63+ is a high-quality RF power divider that is designed for use in a wide range of applications.

  • Maximum VSWR: 1.65
  • Isolation: 7 dB
  • Applications: RF/IF and RFID systems
  • Supply and Demand: Balanced

You May Also Be Interested in

Anaren
POWER DIVIDER 2400-2500MHZ 0404
Need more? Email Us
Anaren
POWER DIVIDER 1700-2200MHZ 0805
Lowest to $2.3088
M/A-Com Technology Solutions
POWER DIVIDER,3 WAY.
Lowest to $9.1405
Anaren
POWER DIVIDER 3100-5000MHZ 0805
Lowest to $3.2428
Mini-Circuits
RF PWR DVDR 10MHZ-650MHZ 8SMD
Lowest to $59.8289
Skyworks Solutions Inc.
SPLITTER/COMBINER 1.71-1.99GHZ
Lowest to $60.0541
M/A-Com Technology Solutions
3 Way 0 Degree Power Divider 5 to 1200 MHz | RF PWR DIVIDER 5MHZ-1.2GHZ SM-4
Lowest to $4.9093
Mini-Circuits
RF PWR DVDR 820MHZ-1.6GHZ 0805
Lowest to $12.9385
Analog Devices Inc.
IC RF SPLITTER ACTIVE 5V 20LFCSP
Lowest to $7.8281

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.0179 $51.0179
3+ $41.8608 $125.5824
4+ $40.5527 $162.2108
6+ $39.2445 $235.4670
7+ $37.9364 $265.5548
9+ $34.0119 $306.1071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess