EN
  • EN
  • DE

SK52L

Part No SK52L
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 5 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250245-SK52L
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK52L CAD Model

Description

The SK52L is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It's designed for high-efficiency rectification, offering a low forward voltage drop and fast switching speed. This makes it suitable for applications where minimizing power loss and maximizing performance are crucial.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Polarity Protection Applications
  • Freewheeling diodes in inductive loads

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Environmentally friendly construction.
  • Low Reverse Leakage Current: Reduces power loss in reverse bias conditions.
  • Plastic Material with UL Flammability Classification 94V-0: Ensures safety and reliability.

Benefits

  • Increased Efficiency: Reduces energy consumption and heat generation in power supplies and converters.
  • Improved System Performance: Faster switching speeds contribute to better overall system response.
  • Enhanced Reliability: High surge current capability protects against damage from voltage transients.
  • Reduced Heat Dissipation: Lower forward voltage drop translates to less heat generated, simplifying thermal management.
  • Compact Design: Allows for smaller and more efficient power supply designs.

Additional Details

The SK52L typically has a maximum repetitive peak reverse voltage of 20V, and a maximum average forward rectified current of 5.0A. Its operating and storage temperature ranges from -55°C to +125°C. The device is usually available in a DO-214AA (SMB) package, making it suitable for surface mount applications. Proper heatsinking may be required depending on the operating conditions to maintain the device junction temperature within specified limits. It is often used in applications where its low forward voltage drop is more critical than reverse recovery time, contrasting with ultrafast or Schottky rectifiers.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess