Products specifications Report Issue?

Technology Standard
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 1 nA @ 125 V
Mounting Type Surface Mount
Case / Package SQ-MELF, B
Supplier Device Package B, SQ-MELF
Operating Temperature - Junction -65°C ~ 150°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491619-1N3595US
Ultra Librarian 3D Model Ultra Librarian 1N3595US CAD Model

You May Also Be Interested in

Panjit
SMC, SUPER
Lowest to $0.1923
ECAD model for MURC5J_R1_00001
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention