EN
  • EN
  • DE

LTC690CS8#TR

Part No LTC690CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0025+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732217-LTC690CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC690CS8#TR CAD Model

Description

Linear Technology LTC690CS8#TR Microprocessor Supervisory Circuit

The LTC690CS8#TR by Linear Technology is a highly reliable microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It provides a precise, low power way to monitor power supply levels and ensure system stability by resetting a microprocessor during power failures. This product is essential for applications that require consistent operation and protection against uncertain power conditions.

Encased in an 8-Lead SOIC package, the LTC690CS8#TR is a versatile component that can be integrated into a wide range of electronic systems. The device is characterized by its low supply current, which is typically 4.5µA, making it an energy-efficient choice for battery-operated systems. This supervisory circuit is designed to withstand transient voltage spikes, ensuring robust performance and reliability in harsh electrical environments.

One of the key features of the LTC690CS8#TR is its ability to provide a reset signal to the microprocessor during power-up, power-down, and brownout conditions. This reset function is maintained for a minimum of 200ms after VCC has risen above the reset threshold level, ensuring that the microprocessor has adequate time to initialize and start up correctly after a power disturbance.

The device operates over a wide voltage range, from 4.65V to 5.5V, making it suitable for 5V-powered systems. It also boasts a low threshold voltage of 4.65V, which is precise to ±2%, ensuring accurate monitoring of the power supply. The LTC690CS8#TR features a reset comparator that is designed to ignore fast transients on VCC, adding to its robustness against noise and disturbances.

In summary, the LTC690CS8#TR microprocessor supervisory circuit is a crucial component for systems that require precise monitoring of their power supply to maintain operational integrity. Its low power consumption, robustness against voltage spikes, and precise threshold accuracy make it an excellent choice for safeguarding microprocessor-based systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,293 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess