EN
  • EN
  • DE

LTC1515IS8

Part No LTC1515IS8
Manufacturer Linear Technology
Description Step-Up/Step-Down Switched Capacitor DC/DC Converters with Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207662-LTC1515IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1515IS8 CAD Model

Description

LTC1515IS8 Step-Up/Step-Down DC/DC Converter

The LTC1515IS8 is a versatile and compact DC/DC converter chip from Linear Technology, designed to provide efficient power management in a wide range of electronic applications. This converter is capable of step-up or step-down operation, allowing it to maintain a stable output voltage even when the input voltage varies above or below the output voltage level.

Key Features:

  • Wide Input Voltage Range: The LTC1515IS8 operates with an input voltage range from 1.5V to 10V, making it suitable for applications powered by single-cell batteries or multiple-cell battery configurations.
  • Adjustable Output Voltage: Users can set the output voltage from 1.5V to 9.8V via an external resistor divider, providing flexibility to power a variety of devices requiring different voltage levels.
  • High Efficiency: With its internal 1.5A power switch, the LTC1515IS8 can deliver high efficiency across a wide range of load conditions, minimizing power loss and heat generation.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for battery-powered applications where power conservation is critical.
  • Thermal Protection: The LTC1515IS8 includes thermal shutdown protection to safeguard the device and the system under high-temperature conditions.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC1515IS8 offers a compact solution for space-constrained applications.

Applications:

The LTC1515IS8 is ideal for a variety of applications that require an efficient and reliable power supply solution. These include:

  • Portable Instruments
  • Handheld Devices
  • Medical Devices
  • Wireless Communication Systems
  • GPS Devices

With its robust feature set and adaptability, the LTC1515IS8 from Linear Technology stands out as a high-performance choice for designers looking to optimize power management in their next project.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6908 $60.8356
17+ $7.1310 $121.2270
26+ $6.9082 $179.6132
35+ $6.6853 $233.9855
45+ $6.4625 $290.8125
60+ $5.7939 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess