EN
  • EN
  • DE

LTC1591-1IG

Part No LTC1591-1IG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207755-LTC1591-1IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1591-1IG CAD Model

Description

The LTC1591-1IG is a high-performance, precision 16-bit digital-to-analog converter (DAC) from Linear Technology, an Analog Devices company. This advanced component is designed to meet the demanding requirements of sophisticated electronic systems that require high precision and stability.

Key Features

  • Precision: The LTC1591-1IG boasts a 16-bit resolution, ensuring high accuracy in digital-to-analog conversion.
  • Linearity: It features excellent linearity with INL (Integral Non-Linearity) and DNL (Differential Non-Linearity) specifications that maintain signal fidelity.
  • Output Range: This DAC offers a flexible output range that can be configured to match the needs of the application, including bipolar and unipolar modes.
  • Stability: The device is characterized by its low drift and stable performance over temperature variations, making it suitable for precision applications.
  • Interface: The LTC1591-1IG includes a user-friendly serial interface, which simplifies the connection to microcontrollers and digital systems.
  • Package: It is available in a robust industrial-grade package, ensuring reliable operation in challenging environments.

Applications

The LTC1591-1IG is ideal for a wide range of applications where precision is critical. These include:

  • Automated test equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • High-resolution imaging systems

Technical Specifications

Parameter Value Resolution 16-Bit Interface Serial Output Range Configurable Package Industrial Grade Operating Temperature -40°C to +85°C

For designers and engineers looking for a DAC that combines precision, flexibility, and reliability, the LTC1591-1IG from Linear Technology is an exceptional choice that stands up to the rigors of high-performance applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess