EN
  • EN
  • DE

LTC1599ACG

Part No LTC1599ACG
Manufacturer Linear Technology
Description 16-Bit Byte Wide, Low Glitch Multiplying DAC with 4-Quadrant Resistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207782-LTC1599ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1599ACG CAD Model

Description

Linear Technology's LTC1599ACG: A High-Performance DAC

The LTC1599ACG is a precision digital-to-analog converter (DAC) from Linear Technology, now part of Analog Devices, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics. It is a 16-bit, current-output, serial input DAC that offers excellent linearity and stability, making it an ideal choice for applications requiring high precision and low noise.

Key Features of the LTC1599ACG

  • Resolution: The LTC1599ACG offers a high 16-bit resolution, enabling fine granularity in the analog output.
  • Serial Interface: Its serial interface simplifies the digital input by using fewer wires, which is beneficial for reducing board space and complexity.
  • Settling Time: The DAC features a fast settling time, making it suitable for high-speed applications where quick response times are critical.
  • Low Power Consumption: The device operates with a low power consumption, which is essential for portable and battery-operated systems.
  • Stability: It offers excellent thermal stability and linearity, which ensures consistent performance across a range of operating conditions.
  • Versatile Power Supply: The LTC1599ACG operates from a single 5V power supply, simplifying power management in mixed-voltage systems.

Applications

The versatility and high performance of the LTC1599ACG make it suitable for a wide variety of applications. Some of these include:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • High-Resolution Imaging Systems
  • Automated Test Equipment

Product Packaging and Quality

The LTC1599ACG comes in a 24-pin SSOP package, which is compact and suitable for space-constrained applications. Linear Technology ensures that each unit meets their high-quality standards, providing reliable and consistent performance.

In summary, the LTC1599ACG from Linear Technology is a robust, high-precision DAC that offers engineers the performance needed for critical applications where accuracy and speed are paramount. Its combination of features makes it a versatile component in the design of sophisticated electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $398.3537 $398.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess