EN
  • EN
  • DE

LTC1597ACG

Part No LTC1597ACG
Manufacturer Linear Technology
Description 14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207773-LTC1597ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1597ACG CAD Model

Description

Linear Technology LTC1597ACG Product Overview

The LTC1597ACG is a precision, 16-bit digital-to-analog converter (DAC) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This component is specifically engineered to meet the demanding requirements of sophisticated industrial, automotive, and communication systems where high resolution and accuracy are paramount.

The LTC1597ACG operates with a parallel interface, allowing for rapid data transfer and updates, which is crucial for real-time control applications. It boasts a 16-bit parallel data input structure that can work in both byte and word modes, offering flexibility in interfacing with different microprocessors and digital systems.

One of the key features of the LTC1597ACG is its monotonic performance over temperature, which ensures that the output voltage increases or remains constant with an increase in the digital input code. This characteristic is essential for control systems where DAC non-monotonicity can cause undesired system behavior.

With its integrated output buffer amplifier, the LTC1597ACG provides a voltage output that can drive 10kΩ loads directly without additional buffering. This integrated amplifier also allows the DAC to achieve a settling time of just 2μs, facilitating fast and precise analog output adjustments.

The robust design of the LTC1597ACG includes a double-buffered digital interface, which separates the input and output update registers. This feature allows for simultaneous updating of multiple DACs in a system, making it ideal for multi-channel applications.

For power-sensitive applications, the LTC1597ACG offers a power-down mode that significantly reduces power consumption when the DAC is not in use. This makes it an excellent choice for portable and battery-operated devices where power efficiency is a concern.

Encased in a 24-pin SSOP package, the LTC1597ACG is designed to occupy minimal board space while delivering the high-performance analog conversion needed for precise control and measurement tasks. Its industrial temperature range operation makes it suitable for use in harsh environments, ensuring reliable performance under varying conditions.

In summary, the LTC1597ACG from Linear Technology is a top-tier DAC solution for applications requiring high accuracy, fast data throughput, and reliable performance in a compact form factor.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.7045 $91.7045
2+ $88.7463 $177.4926
3+ $85.7881 $257.3643
4+ $76.9135 $307.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess