EN
  • EN
  • DE

LTC1594IS

Part No LTC1594IS
Manufacturer Linear Technology
Description 4- and 8-Channel, Micropower Sampling 12-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207761-LTC1594IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1594IS CAD Model

Description

Linear Technology LTC1594IS Low-Power, 12-Bit Serial Sampling A/D Converter

The Linear Technology LTC1594IS is a state-of-the-art 12-bit analog-to-digital converter (ADC) that offers high-performance data conversion with serial output. Designed for applications requiring low power consumption and compact size, the LTC1594IS is an ideal choice for battery-powered devices and portable instrumentation.

This ADC features a sampling rate of up to 100ksps, allowing for accurate and rapid data acquisition. The 12-bit resolution ensures precise measurement with a detailed output, making it suitable for precision sensing and data acquisition systems. With its 5V single supply operation, the LTC1594IS is easy to integrate into existing designs, simplifying the power supply requirements.

The LTC1594IS operates with a low supply current of just 1.25mA, which is reduced to 10μA in the sleep mode. This low power consumption extends battery life in portable applications, making it an energy-efficient choice for designers. The device also features an automatic sleep mode, which significantly reduces power usage between conversions.

Integration is made easy with the LTC1594IS's SPI and MICROWIRE-compatible 3-wire serial interface, which allows for straightforward connection to microcontrollers and DSPs. The small 16-lead narrow SO package is space-saving, fitting into compact system designs without compromising on functionality.

The input range of the LTC1594IS is 0V to the reference voltage, which can be set to any level below Vcc for added flexibility. The device also features a differential analog input, which enhances performance by reducing common-mode noise and improving the signal-to-noise ratio.

Overall, the LTC1594IS from Linear Technology is a versatile ADC that combines low power consumption with high precision and ease of use. It is an excellent choice for a wide range of applications, including portable medical devices, industrial control systems, and precision data acquisition systems where space and power are at a premium.

For more detailed specifications and application guidance, designers are encouraged to consult the LTC1594IS datasheet and Linear Technology's technical support resources.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9072 $83.8144
3+ $34.3854 $103.1562
5+ $33.3109 $166.5545
7+ $32.2364 $225.6548
9+ $31.1618 $280.4562
11+ $27.9382 $307.3202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess