Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Microchip Technology
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 35A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 35 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Through Hole
Case / Package DO-208AA
Supplier Device Package DO-21
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 150-1N3661
Standard Package 100
Win Source Part Number 1325799-1N3661
Ultra Librarian 3D Model Ultra Librarian 1N3661 CAD Model

Description

Product Overview: 1N3661 Diode from Microchip Technology

The 1N3661 is a high-performance diode, expertly manufactured by Microchip Technology. This rectifier diode is a critical component for a myriad of electronic applications, designed to ensure efficient and reliable operation. With its robust design and superior materials, the 1N3661 offers excellent stability and longevity, making it a top choice for engineers and professionals in the field.

Key Features

  • High Reverse Voltage: The 1N3661 is built to withstand high reverse voltages, ensuring it can handle the demands of various circuits without succumbing to breakdown.
  • Low Forward Voltage Drop: This diode features a low forward voltage drop, which enhances overall energy efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its ability to manage high surge currents, the 1N3661 is well-suited for applications that experience transient overvoltages, protecting the circuit from potential damage.
  • Robust Construction: The construction of the 1N3661 is designed to be rugged, ensuring it can withstand harsh conditions and provide a reliable solution in a wide range of environments.

Applications

The versatility of the 1N3661 diode allows it to be utilized in various applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunications infrastructure

Technical Specifications

The 1N3661 diode from Microchip Technology is characterized by the following specifications:

  • Package Type: Through-hole
  • Operating Junction Temperature Range: Specified by the manufacturer
  • Storage Temperature Range: Specified by the manufacturer

Microchip Technology's commitment to quality ensures that the 1N3661 diode is a reliable and efficient choice for your electronic designs. For detailed specifications, application notes, and more information, please refer to the official datasheet or contact Microchip Technology's support team.

You May Also Be Interested in

Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to $2.9546
ECAD model for BAT64S-7-F
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
WeEn Semiconductors
STANDARD MARKING * HORIZONTAL, R / Diode Standard 1200 V 75A Through Hole TO-247-2
Lowest to $8.4788
ECAD model for BYC75W-1200PQ
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Panjit
SURFACE MOUNT GENERAL PURPOSE RE / Diode Standard 200 V 1A Surface Mount SMA (DO-214AC)
Lowest to $0.1302
ECAD model for GS1DWG_R1_00001
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Vishay
DIODE GEN PURP 2KV 250MA DO204
Lowest to $1.9346
ECAD model for GP02-20-E3/54

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention