Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-SOIC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name PIC18F26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889652-PIC18F26K22-E/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22-E/SO CAD Model

Description

Product Overview: PIC18F26K22-E/SO from Microchip Technology

The PIC18F26K22-E/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require advanced features, low power consumption, and versatile I/O capabilities. This MCU is part of the popular PIC18F family, which is renowned for its robust architecture, rich peripheral set, and ease of use.

Key Features:

  • Core: The device is built on a high-performance 8-bit PIC18 core with an enhanced RISC architecture, which provides the efficiency of CISC with the speed of RISC, delivering a maximum CPU speed of 64 MHz.
  • Memory: It comes with 64 KB of flash program memory, 3.8 KB of RAM, and 1 KB of EEPROM, offering ample space for complex programs and data storage.
  • Digital Communication: Equipped with multiple communication interfaces, including SPI, I2C, and EUSART, the PIC18F26K22-E/SO allows seamless integration with a variety of digital peripherals and enables easy data exchange with other systems.
  • Analog Features: The device boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 23 channels, two comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications, making it ideal for analog-intensive applications.
  • Timers and PWM: It has four timers and two Enhanced Capture/Compare/PWM (ECCP) modules, which are useful for precise timing operations and PWM control for motor applications or LED dimming.
  • Low Power Consumption: This MCU supports multiple power-managed modes, including Idle and Sleep modes, which significantly reduce power consumption for battery-powered applications.

Package and Temperature Range:

The PIC18F26K22-E/SO is offered in a 28-pin SOIC package, making it a compact solution for space-constrained applications. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Applications:

With its rich feature set and flexible I/O options, the PIC18F26K22-E/SO is an excellent choice for a variety of applications, including industrial control systems, automotive accessories, home automation, consumer electronics, and medical devices.

Overall, the PIC18F26K22-E/SO microcontroller is a versatile and powerful component that provides designers with the tools to build sophisticated and energy-efficient products.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC256-I/SM
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4763 $52.1445
36+ $2.8524 $102.6864
55+ $2.7632 $151.9760
75+ $2.6741 $200.5575
97+ $2.5850 $250.7450
130+ $2.3176 $301.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,700 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention