Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5.5V
Current - Input Bias (Maximum) 1pA @ 5.5V
Current - Output (Typ) 50mA
Maximum Quiescent Current 130μA
CMRR, PSRR (Typ) 66dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 80ns
Hysteresis 5mV
Operating Temperature Range -40°C ~ 125°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-MSOP
Win Source Part Number 788332-MCP6562T-E/MS
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6562
Introduction Date March 30, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP6562T-E/MS CAD Model

Description

Microchip Technology MCP6562T-E/MS Operational Amplifier

The MCP6562T-E/MS from Microchip Technology is a high-performance, dual operational amplifier (op-amp) that offers a perfect blend of speed, precision, and low power consumption. Designed for advanced analog applications, this op-amp is ideal for battery-powered devices and other systems where power efficiency is paramount.

This operational amplifier features a quiescent current of just 1 mA (typical) per amplifier, which significantly extends the battery life in portable applications. With a gain bandwidth product of 1 MHz, the MCP6562T-E/MS is capable of handling a wide range of frequencies, making it suitable for audio processing, filter circuits, and many other signal conditioning tasks.

The MCP6562T-E/MS operates at a supply voltage range of 1.8V to 6.0V, allowing it to be used in low-voltage systems as well as more traditional 5V designs. This flexibility makes it an excellent choice for a broad array of applications, from automotive to industrial control systems.

One of the key advantages of this op-amp is its rail-to-rail input and output swing, which enables the amplifier to approach the power supply rails, thus maximizing the dynamic range in applications. Additionally, the MCP6562T-E/MS boasts a low input bias current and a low input offset voltage, ensuring high accuracy and a stable performance over time and temperature.

The device comes in an MSOP-8 (Micro Small Outline Package) form factor, which is ideal for space-constrained applications. The small size does not compromise its robustness, as it is specified for the extended temperature range of -40°C to +125°C, ensuring reliable operation in harsh environments.

In summary, the Microchip Technology MCP6562T-E/MS operational amplifier is a versatile and efficient solution for a multitude of electronic circuits requiring high performance and low power consumption. Its advanced features and compact footprint make it an excellent choice for designers looking to optimize their applications without sacrificing quality or functionality.

You May Also Be Interested in

Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Maxim Integrated
Comparator Quad ±5V/7V/10V 16-Pin SOIC N T/R / IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ECAD model for MAX901AESE+T
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $18.0180
ECAD model for MAX516BCNG+
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Lowest to $0.8399
ECAD model for MIC845HYC5-TR
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Dual 16-Pin PDIP N / IC COMPARATOR LP 16-DIP
Need more? Email Us
ECAD model for MAX912EPE+
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3365 $53.4600
95+ $1.0966 $104.1770
145+ $1.0624 $154.0480
195+ $1.0281 $200.4795
255+ $0.9938 $253.4190
340+ $0.8910 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,593 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention