Products specifications Report Issue?

Categories Uncategorized
Manufacturer Holtek
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825134-HT4863MTE
Ultra Librarian 3D Model Ultra Librarian HT4863MTE CAD Model

Description

The HT4863MTE is a Class AB/D switchable stereo audio power amplifier from Holtek. It is designed to deliver high-quality audio output while minimizing power consumption. This amplifier is particularly suitable for portable audio devices where battery life is a crucial factor.

Applications:

  • Portable media players
  • Mobile phones
  • Laptop computers
  • Tablets
  • Bluetooth speakers

Features:

  • Class AB/D switchable operation
  • High output power: Up to 2.6W per channel into 4Ω (Class D)
  • Low THD+N: 0.1% at 1W, 1kHz
  • Low quiescent current: 4mA
  • Short-circuit protection
  • Thermal shutdown protection
  • Over-current protection
  • Under-voltage lockout (UVLO)
  • Available in a compact TSSOP-20 package

Benefits:

  • Extended battery life: The Class D operation significantly reduces power consumption, extending the battery life of portable devices.
  • High-quality audio: Delivers clear and crisp audio output with low distortion.
  • Robust protection: Built-in protection features ensure the amplifier's reliability and prevent damage from various fault conditions.
  • Compact size: The small package size makes it suitable for space-constrained applications.
  • Ease of use: Simple external component requirements simplify the design process.

Additional Details:

The HT4863MTE features a shutdown mode that further reduces power consumption when the amplifier is not in use. The Class AB mode provides a more traditional amplifier performance, while the Class D mode offers higher efficiency. Switching between the modes allows for optimization of power consumption and audio quality based on the specific application requirements. It operates from a supply voltage range of 2.5V to 5.5V.

You May Also Be Interested in

SiTIME
Need more? Email Us
ECAD model for SIT8103AI-42-33E-54.000
ACL Staticide Inc
STATICIDE HAND LOTION PUMP 1 GAL
Need more? Email Us
ECAD model for 7002
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
Skyworks Solutions Inc.
Lowest to €0.4453
ECAD model for SKY85612-11
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77358-11
Semikron
Need more? Email Us
ECAD model for SKHI22AH4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention