Products specifications

Categories Discrete Semiconductor Products
Features N-Channel 520 V 4.4A (Tc) 70W (Tc) Through Hole I-PAK
Manufacturer STMicroelectronics
Series SuperMESH™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935287-STD5NK52ZD-1
Ultra Librarian 3D Model Ultra Librarian STD5NK52ZD-1 CAD Model

Description

The STD5NK52ZD-1 is a robust and high-performance MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STripFET™ II Power MOSFET series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power applications.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it suitable for low-power applications and compatible with logic-level drive sources.
  • High Switching Efficiency: With its low gate charge and fast switching capabilities, the STD5NK52ZD-1 ensures high efficiency in power conversion applications.
  • Low On-Resistance (R<sub>DS(on)): This parameter is a critical factor in reducing power losses and improving efficiency, and the STD5NK52ZD-1 excels with its low on-resistance.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robust performance even under stressful conditions.

Applications

The versatility of the STD5NK52ZD-1 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • High-efficiency Power Management Solutions

Technical Specifications

The STD5NK52ZD-1 MOSFET is characterized by its impressive technical specifications:

Parameter Value Drain-source Voltage (V<sub>DS) 520V Continuous Drain Current (I<sub>D) 4.4A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to 150°C

For engineers and designers looking for a reliable power MOSFET that offers both performance and efficiency, the STD5NK52ZD-1 from STMicroelectronics is an outstanding choice that is sure to meet the demands of a broad spectrum of electronic applications.

You May Also Be Interested in

NXP / Nexperia
FET RF 2CH 133V 230MHZ NI-1230S / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 24dB 1250W NI-1230-4S
Lowest to $539.2593
ECAD model for MRFE6VP61K25HSR5
Taiwan Semiconductor
Trans Mosfet N-ch 20V 4A 6-PIN SOT-26 T/r
Need more? Email Us
ECAD model for TSM3442CX6RF
Toshiba Semiconductor and Storage
Trans Mosfet P-ch 30V 15A 8-PIN Tson Ep T/r
Need more? Email Us
ECAD model for TPCC8102(TE12L,Q)
Toshiba Semiconductor and Storage
Trans Mosfet N-ch 30V 18A 8-PIN Sop T/r
Need more? Email Us
ECAD model for TPC8034-H(TE12L,Q)""
Vishay
Need more? Email Us
ECAD model for VN0808M-T1
STMicroelectronics
Mosfet N-ch 40V 3.5A 8-SOIC
Lowest to $8.0436
ECAD model for VNHL3NV04DTR-E
NXP / Nexperia
MOSFET RF SOT23 TO-236AB / RF Mosfet SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for ON5520,215
Renesas Electronics America
Trans Mosfet P-ch 12V 5A 8-PIN Vsop T/r
Lowest to $2.9249
ECAD model for UPA2550T1H-T1-AT
Vishay
Need more? Email Us
ECAD model for SI6926AEDQ-T1-E3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention