Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32C0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 18x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-UFQFN Exposed Pad
Supplier Device Package 32-UFQFPN (5x5)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368595-STM32C031K6U6
Ultra Librarian 3D Model Ultra Librarian STM32C031K6U6 CAD Model

Description

STM32C031K6U6 Microcontroller Overview

The STM32C031K6U6 is a cutting-edge microcontroller unit (MCU) from the globally recognized manufacturer STMicroelectronics. Designed for performance and energy efficiency, this MCU is part of the STM32 32-bit Arm Cortex family, which is renowned for its robust design, versatility, and ease of integration into a wide range of applications.

Key Features

  • Core: Arm Cortex-M0 core, which operates at up to 48 MHz, offering a balanced approach between processing power and power consumption.
  • Memory: Comes equipped with 32 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for complex applications and software.
  • I/O Ports: Features multiple I/O ports, including up to 25 GPIOs, which allow for flexible connection to peripheral devices.
  • Analog: Boasts several analog peripherals, such as ADC channels, and DAC outputs, enabling it to handle a wide range of analog signals.
  • Timers: Includes advanced-control timers, general-purpose timers, and basic timers to accommodate a variety of timing and control tasks.
  • Communication Interfaces: Offers a rich set of communication interfaces, including I2C, USARTs, SPI, and more, for comprehensive connectivity options.
  • Low Power Consumption: Its low-power design allows for energy-saving operation, making it ideal for battery-powered and energy-sensitive applications.
  • Package: Available in a UFQFPN32 package, which is compact and suitable for space-constrained applications.

Applications

The STM32C031K6U6 is well-suited for a diverse array of applications, including industrial control systems, consumer electronics, home automation, and IoT devices. Its robust architecture and comprehensive feature set also make it an excellent choice for applications that require reliable performance in challenging environments.

Development Support

STMicroelectronics provides extensive support for the STM32C031K6U6 through its software development tools, libraries, and the STM32Cube ecosystem. This ensures developers can rapidly prototype and deploy applications with the STM32C031K6U6, reducing time-to-market and enhancing product capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $17.9284
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to $4.8750
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention