EN
  • EN
  • DE

1N4698

Part No 1N4698
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 50 nA @ 8.4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AA, DO-7, Axial
Supplier Device Package DO-7
Base Product Number 1N4698
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 5713-1N4698
Ultra Librarian 3D Model Ultra Librarian 1N4698 CAD Model

Description

The 1N4698 is a high-performance Zener diode produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This Zener diode is designed to provide a precise voltage reference and is commonly used in voltage regulation applications to protect sensitive electronics from voltage spikes and surges.

Key Features

  • Nominal Zener Voltage: The 1N4698 offers a nominal Zener voltage of 22 volts, making it suitable for a range of electronic circuits that require a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1.0W, this diode can withstand significant power levels, ensuring reliable operation under a variety of conditions.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, providing a balance between precision and cost-effectiveness for most applications.
  • Thermal Stability: The 1N4698 exhibits excellent thermal stability, maintaining consistent performance over a wide temperature range.
  • Package Type: This component is available in a DO-41 glass package, offering through-hole mounting that is suitable for a variety of PCB designs.

Applications

The 1N4698 Zener diode is versatile and can be used in multiple applications, including:

  • Voltage regulation circuits
  • Surge suppression/protection
  • Power supply circuits
  • Waveform clipping
  • Reference elements in precision applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The 1N4698 Zener diode is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and consumer electronic applications. Users can trust in the consistent performance and durability of this component.

Ordering and Availability

For detailed information on pricing, availability, and ordering options for the 1N4698 Zener diode, please visit the Microchip Technology website or contact an authorized distributor. Bulk and custom packaging options may be available to meet the specific needs of your project.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess