Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 2.9 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539176-1N5232
Ultra Librarian 3D Model Ultra Librarian 1N5232 CAD Model

Description

Product Overview: 1N5232 Zener Diode from Microchip Technology

The 1N5232 is a high-quality Zener diode produced by Microchip Technology, a renowned manufacturer in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation, making it an essential component in a wide range of electronic applications. The 1N5232 is part of a series of Zener diodes that offer excellent stability and performance under various operating conditions.

Key Features

  • Nominal Zener Voltage: The 1N5232 has a nominal Zener voltage of 5.6V, which is suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: It can dissipate up to 500mW of power, which allows for a moderate amount of energy to be regulated without the risk of overheating.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, ensuring reliable performance and consistent output in your circuit designs.
  • Compact Package: Packaged in a small DO-35 glass body, the 1N5232 is suitable for high-density mounting and is easy to integrate into a wide range of electronic devices.
  • Operating Temperature Range: It is designed to operate within a temperature range of -65°C to +175°C, providing robust performance in various environmental conditions.
  • Test Current: The Zener test current (I<sub>ZT) for the 1N5232 is 20mA, which is the current at which the Zener voltage is measured during testing.

Applications

With its precise voltage regulation capabilities, the 1N5232 Zener diode is ideal for use in:

  • Voltage reference circuits
  • Surge protection devices
  • Power supply circuits
  • Consumer electronics
  • Telecommunication equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality components that meet stringent industry standards. The 1N5232 Zener diode is no exception and is manufactured to provide reliable service over its lifetime, ensuring customer satisfaction and trust in Microchip's products.

Whether you're designing a new electronic device or repairing existing equipment, the 1N5232 from Microchip Technology is a dependable choice for your Zener diode needs.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 6.8V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4099
Nexperia USA Inc.
DIODE ZENER 3V 320MW SOD323
Need more? Email Us
ECAD model for PZU3.0BA,115
Vishay
DIODE ZENER 110V 1.5W DO204AL
Need more? Email Us
ECAD model for Z4KE110A-E3/73
Vishay
DIODE ZENER 43V 1W DO213AB
Need more? Email Us
ECAD model for ZMY43-GS08
Nexperia USA Inc.
DIODE ZENER 18V 320MW SOD323
Need more? Email Us
ECAD model for PZU18B1A,115
Comchip Technology
DIODE ZENER 56V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5370B-G
Rohm Semiconductor
DIODE ZENER 4.3V 500MW TUMD2M
Lowest to $0.3232
ECAD model for TFZVTR4.3B
Microchip Technology
DIODE ZENER 43V 5W AXIAL
Need more? Email Us
ECAD model for JANTX1N4973
Vishay
DIODE ZENER 33V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5257B-HE3-18

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention