EN
  • EN
  • DE

1N5260B

Part No 1N5260B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 43V 500MW DO35 / Zener Diode 43 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Microchip Technology
Packaging Bulk
Voltage - Zener (Nom) (Vz) 43 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 93 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 33 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5260BMS
Standard Package 1
Win Source Part Number 1323996-1N5260B
Ultra Librarian 3D Model Ultra Librarian 1N5260B CAD Model

Description

Product Overview: 1N5260B Zener Diode from Microchip Technology

The 1N5260B is a reliable and precise Zener diode from the reputable manufacturer Microchip Technology. Designed to provide a stable reference voltage, this component is an essential part of power management solutions in a wide array of electronic applications. With its ability to regulate voltage, the 1N5260B is commonly used in overvoltage protection circuits, voltage reference in analog circuits, and as a part of simple voltage regulators.

Key Features

  • Nominal Zener Voltage: The 1N5260B has a nominal Zener voltage of 43V, making it suitable for applications requiring this specific voltage regulation level.
  • Power Dissipation: It is capable of dissipating up to 500mW of power, which allows for a moderate level of power regulation in a small package.
  • Tolerance: This Zener diode offers a standard tolerance of ±5% on its nominal voltage, providing a balance between precision and cost-effectiveness.
  • Package: The 1N5260B comes in a DO-35 glass package, which is known for its durability and reliability. The compact form factor makes it easy to incorporate into various circuit designs.
  • Operating Temperature: It can operate within a temperature range of -65°C to +175°C, ensuring stability and performance under a broad range of environmental conditions.
  • Test Current: The Zener test current (I<sub>ZT) is specified at 2.5mA, which is the current at which the Zener voltage is measured.

Applications

The 1N5260B Zener diode is versatile and can be used in a multitude of electronic circuits and devices. Some common applications include:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Power supply circuits
  • Computers and computer peripherals

With its combination of features, the 1N5260B from Microchip Technology is a solid choice for designers looking for a Zener diode that offers a good balance between performance and cost. Whether you are designing a new circuit or troubleshooting an existing one, the 1N5260B provides the reliability and consistency needed for effective voltage regulation.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess