Products specifications

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Microchip Technology
Series -
Package Bulk
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 185 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 45 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1 pcs
Win Source Part Number 1380620-1N5265
Ultra Librarian 3D Model Ultra Librarian 1N5265 CAD Model

Description

The 1N5265 is a robust Zener diode from the reputable manufacturer Microchip Technology. This electronic component is designed to provide precise voltage regulation, making it an essential part of power supply circuits. With its ability to stabilize voltage, the 1N5265 is ideal for a variety of applications where a constant voltage is crucial, such as in voltage reference circuits and surge protection systems.

Key Features

  • Zener Voltage: The 1N5265 has a nominal Zener voltage of 62V, providing a stable reference voltage for your applications.
  • Power Dissipation: This device is capable of dissipating up to 500 mW of power, ensuring reliable operation under varying conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your circuits.
  • Package: It comes in a DO-35 package, which is a compact, through-hole design that is easy to integrate into a wide range of electronic assemblies.

Applications

The 1N5265 Zener diode is versatile and can be used in numerous electronic applications. Some of its most common uses include:

  • Voltage regulation in power supplies
  • Protection circuits against voltage spikes
  • Waveform shaping
  • Switching operations
  • Reference elements in precision circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5265 Zener diode is no exception. It is manufactured to high standards, ensuring that each component meets stringent reliability criteria. This Zener diode is characterized for operation from -65°C to +175°C, which guarantees performance in extreme conditions, making it suitable for industrial and automotive applications.

Ordering Information

To order the 1N5265 Zener diode or to find detailed specifications, visit the Microchip Technology website or contact an authorized distributor. Ensure that you are getting genuine components by purchasing through official channels.

You May Also Be Interested in

Microsemi Corporation
DIODE ZENER 6.35V 400MW DO7
Need more? Email Us
ECAD model for 1N4895
Diodes Incorporated
DIODE ZENER 26.29V 500MW SOD323F
Lowest to $0.0287
ECAD model for DDZ27CSF-7
Diodes Incorporated
DIODE ZENER 5.1V 500MW SOD123
Lowest to $0.0566
ECAD model for DDZ9689Q-7
Vishay
DIODE ZENER 5.6V 500MW MICROMELF
Lowest to $0.2084
ECAD model for BZM55B5V6-TR
Vishay
DIODE ZENER 4.7V 410MW SOD123
Lowest to $0.0556
ECAD model for BZT52C4V7-HE3-08
Microsemi Corporation
DIODE ZENER 190V 5W T18
Need more? Email Us
ECAD model for 1N5387E3/TR13
Panasonic
DIODE ZENER 13V 150MW SSMINI2
Lowest to $0.3661
ECAD model for DZ2S130M0L
Vishay
DIODE ZENER 7.5V 200MW SOD323
Lowest to $0.0584
ECAD model for BZX384B7V5-E3-08
Vishay
DIODE ZENER 33V 500MW MICROMELF
Lowest to $0.0498
ECAD model for BZM55B33-TR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention