Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up
Topology Boost, Charge Pump
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.4V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) ±1.25V
Maximum Output Voltage ±40V
Output Current 180mA (Switch), 320mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 110073-LT3463AEDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3463AEDD#PBF CAD Model

Description

The LT3463AEDD#PBF is a highly integrated, high-efficiency, dual-channel DC/DC converter brought to you by Linear Technology. This compact and versatile component is designed to power small-footprint applications requiring multiple output voltages, such as biasing CCD arrays, OLED displays, and portable communication devices.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it suitable for a variety of power sources, from single-cell lithium-ion batteries to multi-cell battery stacks or regulated 5V and 12V power rails.
  • Dual Independent Outputs: It features two independent outputs with a 2MHz switching frequency, which allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to set the voltage according to the specific needs of their application.
  • High Efficiency: The LT3463AEDD#PBF employs current mode control and internal power switches, ensuring high efficiency across a wide range of load conditions.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the system from damage due to excessive heat.
  • Low Shutdown Current: The low shutdown current feature minimizes power consumption when the device is not in active use, extending battery life in portable applications.

Package Information

The LT3463AEDD#PBF comes in a small 10-lead DFN package with a thermal pad for enhanced thermal performance. Its compact size and low profile make it an excellent choice for space-constrained applications.

Applications

  • Portable Communication Devices
  • CCD Biasing
  • OLED Displays
  • Handheld Medical Devices
  • Photodiode Bias

Linear Technology's LT3463AEDD#PBF is a solution that combines performance, versatility, and convenience, making it an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
ON Semiconductor
IC REG BUCK ADJ 1.2A 10DFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Need more? Email Us
ECAD model for NCV894530MWTXG
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $4.6778
ECAD model for LM43600PWP
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Lowest to $7.3127
ECAD model for IP2005APBF
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
ON Semiconductor
IC REG CHARG PUMP INV 50MA 6TSOP / Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 50mA SOT-23-6 Thin, TSOT-23-6
Lowest to $4.4657
ECAD model for NCV1729SN35T1G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7157 $65.1471
6+ $17.8180 $106.9080
9+ $17.2612 $155.3508
12+ $16.7044 $200.4528
16+ $16.1476 $258.3616
21+ $14.4772 $304.0212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,777 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention