EN
  • EN
  • DE

1N5273B

Part No 1N5273B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 120 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 900 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 91 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539210-1N5273B
Ultra Librarian 3D Model Ultra Librarian 1N5273B CAD Model

Description

Product Overview: 1N5273B Zener Diode from Microchip Technology

The 1N5273B is a precision Zener diode manufactured by Microchip Technology, designed to offer a reliable voltage regulation solution for a wide array of electronic applications. This Zener diode is well-suited for use in stabilization and clipping circuits, voltage regulation modules, and as a reference element in precision circuitries.

Key Features

  • Nominal Zener Voltage: The 1N5273B provides a nominal Zener voltage of 91V, making it suitable for high-voltage applications.
  • Power Dissipation: It is capable of dissipating power up to 500 mW, allowing for adequate handling of energy during operation.
  • Tolerance: The Zener voltage tolerance is specified for each device, offering a precision range that ensures consistent performance.
  • Package Type: This component comes in a DO-35 package, which is known for its small size and durability, making it ideal for compact circuit designs.
  • Operating Temperature Range: The 1N5273B can operate effectively within a temperature range of -65°C to +175°C, ensuring reliability across various environmental conditions.

Applications

The 1N5273B is versatile and can be used in a variety of sectors, including:

  • Telecommunications systems
  • Consumer electronics
  • Industrial control panels
  • Medical equipment
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 1N5273B is no exception. Each diode is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip products. Users can trust in the consistent performance and durability of this Zener diode, even in the most demanding applications.

Ordering Information

When ordering the 1N5273B, ensure you specify the exact voltage tolerance required for your application to receive the most suitable device. For detailed specifications and ordering options, please refer to the official Microchip Technology datasheet or contact their customer support team for assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess