Products specifications

Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 2 µs
Current - Reverse Leakage @ Vr 500 nA @ 600 V
Mounting Type Surface Mount
Case / Package SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 200°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1491615-1N5618US
Ultra Librarian 3D Model Ultra Librarian 1N5618US CAD Model

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 60V 1A SMB / Diode Schottky 60 V 1A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH1-60 TR13 PBFREE
Micro Commercial Co
DIODE GEN PURP 200V 1A DO214AC / Diode Standard 200 V 1A Surface Mount DO-214AC (HSMA)
Need more? Email Us
ECAD model for GS1D-TP
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention