Products specifications

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1MHz ~ 1GHz
P1dB 28.7dBm
Gain 20.4dB
Noise Figure 1.4dB
RF Type CATV, Cellular
Voltage - Supply 8V
Current - Supply 234.1mA
Test Frequency 5.02GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847104-PHA-13HLN+
Ultra Librarian 3D Model Ultra Librarian PHA-13HLN+ CAD Model

Description

The Mini-Circuits 847104-PHA-13HLN+ is an RF amplifier designed for CATV and cellular applications. It operates at a frequency range of 1MHz to 1GHz with a gain of 20.4dB and a noise figure of 1.4dB.

  • Frequency Range: 1MHz to 1GHz
  • Gain: 20.4dB
  • Noise Figure: 1.4dB
  • Supply Voltage: 8V
  • Current Consumption: 234.1mA
  • P1dB: 28.7dBm
  • Package Type: TO-243AA
  • Mounting Type: Surface Mount
  • Device Package: SOT-89
  • Packaging: Tape and Reel
  • Standard Package Quantity: 1,000 pcs
  • Manufacturer: Mini-Circuits

You May Also Be Interested in

NXP / Nexperia
IC AMP LNA SET-TOP BOXES 6TSSOP
Lowest to $0.3353
ECAD model for BGU7041,115
Broadcom Limited
AMP MMIC SI BIPOLAR 36MICRO-X
Need more? Email Us
ECAD model for MSA-0636-TR1G
Analog Devices Inc.
GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 7.0 - 15.5 GHz | IC RF AMP GP 7GHZ-15.5GHZ 8SMT
Need more? Email Us
ECAD model for HMC441LM1
Qorvo US Inc.
6-18 GHZ LOW NOISE AMPLIFIER
Lowest to $499.8209
ECAD model for CMD328K3
Harris Corporation
IC AMP 802.11 ISM 2.4GHZ 8SOIC
Need more? Email Us
ECAD model for HFA3424IB96
Skyworks Solutions Inc.
IC MMIC CATV LINE AMP / RF Amplifier IC
Need more? Email Us
ECAD model for ACA1205RS7P2
Anadigics, Inc
IC AMP GSM 824MHZ-849MHZ/880MHZ
Lowest to $1.1371
ECAD model for AWT6171RM15P8
RF Micro Devices
IC AMP HBT SIGE 4000MHZ SOT-363
Lowest to $1.8835
ECAD model for SGA-1263Z
Broadcom Limited
23 GHz Low Noise Amplifier (21.2-26.5 GHz) | IC RF AMP 21.2GHZ-26.5GHZ
Need more? Email Us
ECAD model for AMMC-5023-W10

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7539 $51.0156
10+ $10.4648 $104.6480
15+ $10.1378 $152.0670
21+ $9.8107 $206.0247
27+ $9.4837 $256.0599
36+ $8.5026 $306.0936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,941 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention