EN
  • EN
  • DE

LMX2216M

Part No LMX2216M
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC AMP/MIXER LO NOISE 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 100MHz to 2GHz
P1dB -5dBm (0.3mW) to -3dBm (0.5mW)
Gain 9dB to 10dB
Noise Figure 4.8dB to 6dB
RF Type Cellular, WLAN, PCS, PHS, Cordless Phones
Supply Voltage - Operating 2.85 V to 3.15 V
Operating Supply Current 6.5mA to 8mA
Test Frequency 2GHz
Case / Package 16-SOIC
Win Source Part Number 1055831-LMX2216M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2216M CAD Model

Description

The LMX2216M is a high-performance, low-noise frequency synthesizer system from Texas Instruments designed to generate a stable and precise output frequency. This advanced synthesizer is part of TI's extensive range of RF (radio frequency) integrated circuits, catering to a wide variety of wireless applications.

At the heart of the LMX2216M lies a highly integrated phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), enabling designers to achieve a clean, stable signal with minimal external components. This makes it an ideal choice for applications that require reliable frequency generation with a quick design turnaround.

Key Features:

  • Wide Frequency Range: The LMX2216M operates over a broad frequency spectrum, making it versatile for use in multiple applications such as wireless infrastructure, satellite communications, and test equipment.
  • Low Phase Noise: The device offers exceptionally low phase noise performance, which is critical for high-performance wireless systems where signal integrity is paramount.
  • Programmable: With its integrated serial interface, the LMX2216M can be programmed for various output frequencies, allowing for flexibility in design and application.
  • Compact Packaging: The device comes in a compact package, saving valuable board space and enabling integration into space-constrained applications.
  • Power Efficiency: Designed with power efficiency in mind, the LMX2216M helps to reduce the overall power consumption of the end application, which is beneficial for battery-powered devices.

Applications:

  • Wireless Infrastructure
  • Satellite Communications
  • Test and Measurement Equipment
  • Private Mobile Radios
  • General RF Applications

The LMX2216M from Texas Instruments is not just a component; it's a solution that offers designers the performance, flexibility, and efficiency needed to meet the stringent demands of modern RF systems. Whether you're developing for commercial, industrial, or aerospace applications, the LMX2216M stands out as a robust choice for your frequency synthesis needs.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess