EN
  • EN
  • DE

TRF37A73IDSGT

Part No TRF37A73IDSGT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description RF AMP 12 DB GAIN 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Frequency 1MHz to 6GHz
P1dB 14.5dBm
Gain 12dB
Noise Figure 4.5dB
Supply Voltage - Operating 3.3V
Operating Supply Current 55mA
Test Frequency 2GHz
Case / Package 8-WSON (2x2)
Win Source Part Number 1113996-TRF37A73IDSGT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRF37A73IDSGT CAD Model

Description

The TRF37A73IDSGT is a state-of-the-art RF amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the demands of modern RF and microwave applications, offering exceptional performance across a wide frequency range.

Key Features

  • Frequency Range: The TRF37A73IDSGT operates over a broad frequency spectrum, making it highly versatile for various applications in wireless communication systems.
  • High Gain: This amplifier provides a high gain, which is essential for signal amplification in RF circuits, ensuring strong signal transmission and reception.
  • Low Noise Figure: With its low noise figure, the TRF37A73IDSGT minimizes the addition of unwanted noise to the signal, thereby preserving signal integrity and quality.
  • Linearity: The device exhibits excellent linearity, which is critical for maintaining the fidelity of the amplified signal, especially in complex modulation schemes.
  • Power Efficiency: Designed for power-efficient operation, the TRF37A73IDSGT helps in reducing power consumption, which is beneficial for battery-powered devices.
  • Durability: Packaged in a robust, industry-standard surface-mount package, the TRF37A73IDSGT is built to withstand harsh operating conditions and provide reliable performance over time.

Applications

The TRF37A73IDSGT is ideally suited for a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • RF/IF signal chains
  • Test and measurement equipment
  • Satellite communications systems
  • Defense and aerospace electronics

Quality and Support

Texas Instruments is committed to delivering high-quality products and offers comprehensive technical support for the TRF37A73IDSGT. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this RF amplifier into their projects.

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1328 $51.1872
58+ $1.7500 $101.5000
89+ $1.6954 $150.8906
122+ $1.6407 $200.1654
158+ $1.5860 $250.5880
211+ $1.4219 $300.0209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess