Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 160 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 700 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 121.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5954
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539398-1N5954B
Ultra Librarian 3D Model Ultra Librarian 1N5954B CAD Model

Description

Product Overview: 1N5954B Zener Diode from Microchip Technology

The 1N5954B is a robust and reliable Zener diode designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is engineered to provide precise voltage regulation, making it an ideal component for a wide range of electronic circuits where voltage stabilization is critical.

Key Features

  • Voltage Regulation: The 1N5954B offers a Zener voltage of 3.3V, which is ideal for low-voltage applications. It ensures a stable voltage supply despite fluctuations in the input voltage or load conditions.
  • Power Dissipation: With a power dissipation of 1.5 watts, this diode can handle a moderate amount of power, making it suitable for various electronic applications.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against sudden voltage spikes that can occur in electrical circuits.
  • Package: The 1N5954B comes in a DO-41 axial leaded package, which is widely used and easy to integrate into a variety of circuit boards.
  • High Reliability: Microchip Technology's rigorous quality control and testing procedures ensure that each 1N5954B diode meets the highest reliability standards.

Applications

The versatility of the 1N5954B Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection in sensitive electronics
  • Wave shaping and clipping circuits
  • Reference elements in precision circuitry
  • Switching operations in digital electronics

Technical Specifications

  • Zener Voltage: 3.3V
  • Power Dissipation: 1.5W
  • Package Type: DO-41
  • Operating Temperature Range: -65°C to +200°C

Microchip Technology's 1N5954B is the go-to Zener diode for designers and engineers seeking a reliable voltage regulation solution. Its robust design, consistent performance, and the reputation of Microchip Technology make it a valuable component in any electronic system requiring stable voltage levels.

You May Also Be Interested in

Panjit
SOT-23, ZENER
Lowest to $0.0666
ECAD model for BZX84C18-AU_R1_000A1
Panjit
SOT-23, ZENER
Lowest to $0.0391
ECAD model for BZX84C16-AU_R1_000A1
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K
Lowest to $0.0679
ECAD model for BZT52C24SQ-7-F
Microsemi Corporation
DIODE ZENER 75V 5W T18
Need more? Email Us
ECAD model for 1N5374CE3/TR13
Vishay
DIODE ZENER 33V 800MW DO219AB
Lowest to $0.1462
ECAD model for BZD27B33P-M3-08
Vishay
DIODE ZENER 7.5V 200MW SOD323
Lowest to $0.0584
ECAD model for BZX384B7V5-E3-08
Microsemi Corporation
DIODE ZENER 130V 5W T18
Need more? Email Us
ECAD model for 1N5381A/TR8
Vishay
DIODE ZENER 20V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B20-G3-08
Microsemi Corporation
DIODE ZENER 5.6V 5W T18
Need more? Email Us
ECAD model for 1N5339BE3/TR8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1197 $65.2365
1,320+ $0.0982 $129.6240
2,040+ $0.0952 $194.2080
2,810+ $0.0921 $258.8010
3,635+ $0.0890 $323.5150
4,865+ $0.0799 $388.7135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,400 pieces
MOQ: 545 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention