Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 47.1V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Max) @ Ipp 85.3V
Current - Peak Pulse (10/1000µs) 17.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case C, Axial
Supplier Device Package C, Axial
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1212432-1N6161AE3
Ultra Librarian 3D Model Ultra Librarian 1N6161AE3 CAD Model

Description

Product Overview: 1N6161AE3 by Microchip Technology

The 1N6161AE3 is a robust and reliable transient voltage suppression (TVS) diode, meticulously engineered by Microchip Technology to provide state-of-the-art circuit protection. This product is specifically designed to shield sensitive electronic equipment from voltage spikes and transients induced by lightning, electrostatic discharge (ESD), and other sudden voltage events that can cause irreversible damage to integrated circuits and other critical components.

Key Features

  • High Surge Capability: The 1N6161AE3 is capable of handling significant surge events, offering a peak pulse power dissipation of 1500 Watts at 10/1000μs waveform, which ensures reliable protection against high-energy transients.
  • Low Clamping Voltage: Upon encountering a voltage spike, this TVS diode reacts swiftly, clamping the overvoltage to a safe level, thus safeguarding the downstream components from potential damage.
  • Unidirectional Protection: Designed for unidirectional applications, the 1N6161AE3 provides targeted protection for specific circuit topologies, ensuring that the flow of transient currents is managed efficiently.
  • Robust Construction: The diode is packaged in a molded JEDEC DO-13 case, offering a robust and durable exterior that withstands harsh environments and ensures a long operational lifespan.
  • Temperature Range: With an operating junction temperature range of -55°C to +175°C, the 1N6161AE3 can perform reliably in a wide range of thermal conditions, making it suitable for various applications.

Applications

The 1N6161AE3 is versatile in its use, ideal for protecting sensitive electronics across a variety of sectors, including:

  • Industrial systems
  • Telecommunication equipment
  • Automotive electronics
  • Aerospace and military applications
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the 1N6161AE3 TVS diode meets the stringent standards required for circuit protection devices. With its excellent surge handling capability and fast response time, the 1N6161AE3 is an essential component for any design where electronic components must be shielded from voltage transients. By incorporating this TVS diode into your designs, you can enhance the durability and reliability of your electronic systems, ensuring they remain operational even under the most challenging conditions.

You May Also Be Interested in

Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention