Products specifications Report Issue?

Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51.6V
Voltage - Breakdown (Min) 54V
Voltage - Clamping (Max) @ Ipp 78.5V
Current - Peak Pulse (10/1000µs) 107A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Case / Package G, Axial
Supplier Device Package Axial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608230-1N6476
Ultra Librarian 3D Model Ultra Librarian 1N6476 CAD Model

You May Also Be Interested in

Amazing
TVS DEVICE HIGH VOLTAGE 1-CH 15V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0776
ECAD model for AZ4615-01L
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 8V 13.6V P600
Lowest to $0.5974
ECAD model for 5KP8.0A
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
MDE Semiconductor, Inc.
TVS DIODE UP 30VRWM 50.7VC
Lowest to $1.7780
ECAD model for 15KP30A
Littelfuse Inc.
TVS DIODE 64VWM 103VC DO214AB / 103V Clamp 14.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMCJ64A-T7
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Comchip Technology
TVS DIODE 12VWM 25V 0402C/SOD923 / 25V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0363
ECAD model for CPDQC12V-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention