Products specifications

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 300mA
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Capacitance @ Vr, F 5pF @ 0V, 1MHz
Mounting Type Surface Mount
Package / Case SQ-MELF, D
Supplier Device Package D-5D
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N6642
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1012372-1N6642US
Ultra Librarian 3D Model Ultra Librarian 1N6642US CAD Model

Description

Product Overview: 1N6642US - Microchip Technology

The 1N6642US from Microchip Technology is a high-reliability, controlled avalanche silicon rectifier diode designed to meet the stringent requirements of military and aerospace applications. This small signal switching diode is a vital component in a wide range of electronic systems, providing efficient rectification, protection, and signal processing functionalities.

Key Features

  • Voltage Rating: The 1N6642US is capable of withstanding repetitive reverse voltage up to 75V, making it suitable for a variety of high-voltage applications.
  • Current Capacity: It features a forward current rating of 400mA, ensuring adequate current handling capabilities for most small signal operations.
  • High Reliability: Crafted with Microchip's commitment to quality, this diode is built to offer exceptional performance stability and longevity under harsh conditions.
  • Controlled Avalanche: The diode is designed to safely absorb high-energy surges, thanks to its controlled avalanche characteristics, protecting sensitive circuit components from potential damage.
  • Hermetically Sealed: Enclosed in a hermetically sealed package, the 1N6642US is protected from environmental factors such as moisture and dust, contributing to its robustness and durability.
  • Low Reverse Leakage: Exhibiting low reverse leakage current, it ensures minimal power loss and enhances the efficiency of the electronic system it is used in.
  • Fast Switching Speed: The diode's fast switching speed is ideal for high-frequency applications, providing quick transitions and reducing energy losses.

Applications

The 1N6642US is versatile and can be utilized in a variety of military and aerospace applications, including power supply circuits, voltage clamping, protection circuits, and signal processing. Its reliability and performance also make it an excellent choice for sophisticated commercial systems that require military-grade components.

Quality Assurance

Microchip Technology ensures that the 1N6642US meets the highest quality standards, including MIL-PRF-19500/578 specifications. Each diode is subjected to rigorous testing and screening processes to guarantee reliable operation in the field.

You May Also Be Interested in

STMicroelectronics
DIODE SCHOTTKY 40V 300MA SOT23 / Diode Schottky 40 V 300mA (DC) Surface Mount SOT-23
Lowest to $0.1690
ECAD model for BAT54FILMY
Comchip Technology
DIODE SCHOTTKY 30V 200MA 1005 / Diode Schottky 30 V 200mA Surface Mount 1005/SOD-323F
Need more? Email Us
ECAD model for CDBF0230-HF
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Panjit
SMALL SURFACE MOUNT SUPER FAST D / Diode Standard 100 V 1A Surface Mount SOD-123FL
Need more? Email Us
ECAD model for ES1001FL_R1_00001
Nexperia USA Inc.
DIODE GEN PURP 200V 250MA SOD323 / Diode Standard 200 V 250mA (DC) Surface Mount SOD-323
Lowest to $0.0431
ECAD model for BAS321,135
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to $1.7027
ECAD model for RBR1VWM40ATR
Vishay
DIODE GEN PURP 600V 5A DO214AB
Lowest to $0.7942
ECAD model for VS-5ECH06-M3/9AT
Infineon Technologies
DIODE SCHOTTKY 40V 120MA SOT23-3 / Diode Schottky 40 V 120mA Surface Mount PG-SOT23
Lowest to $0.4788
ECAD model for BAT64E6327HTSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6118 $66.4472
9+ $13.6303 $122.6727
13+ $13.2044 $171.6572
18+ $12.7784 $230.0112
23+ $12.3525 $284.1075
31+ $11.0746 $343.3126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 232 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention