Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 64Kb (8K x 8)
Max Frequency 20MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 075123-23K640-E/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23K640-E/SN CAD Model

Description

Product Overview: 23K640-E/SN

The 23K640-E/SN is a high-performance serial SRAM device from the renowned manufacturer, Microchip Technology. Designed to provide a reliable and efficient memory solution, this product is ideal for applications that require fast data access and low-power operation. The 23K640-E/SN offers 64 Kbits of memory space, making it suitable for a variety of uses in both commercial and industrial environments.

Key Features

  • Memory Size: 64 Kbits (8 KB) of serial SRAM for robust data storage capabilities.
  • Interface Type: The device utilizes a Serial Peripheral Interface (SPI) that ensures high-speed communication with microcontrollers and other digital systems.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, providing flexibility for different power supply designs.
  • Package: Comes in a small 8-pin SOIC (SN) package, making it easy to integrate into space-constrained designs.
  • Access Time: Features a fast access time, which allows quick data retrieval and enhances overall system performance.
  • Temperature Range: Designed to perform reliably over an industrial temperature range, ensuring stability and functionality in various operating conditions.

Applications

The 23K640-E/SN is versatile and can be utilized in a wide array of applications, including:

  • Embedded systems requiring additional memory
  • Real-time data capture devices
  • Industrial control and automation systems
  • Networking equipment
  • Audio and video processing units
  • Internet of Things (IoT) devices

Why Choose 23K640-E/SN?

Microchip Technology's commitment to quality and performance is evident in the 23K640-E/SN. This serial SRAM device is a perfect choice for designers looking for a reliable memory component that offers fast access times, low power consumption, and a small form factor. Its robust design and compatibility with SPI make it a versatile component for enhancing the memory capabilities of a wide range of electronic products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 256KBIT 12NS 28SOJ
Lowest to $3.5910
ECAD model for IS61C256AL-12JLI-TR
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT 35NS 24CDIP
Need more? Email Us
ECAD model for IDT6116LA35TD
Cypress Semiconductor Corp
IC SRAM 72MBIT 200MHZ 165FBGA
Lowest to $158.5630
ECAD model for CY7C1514AV18-200BZC
ISSI, Integrated Silicon Solution Inc
IC SRAM 9MBIT 7.5NS 100TQFP
Need more? Email Us
ECAD model for IS61LF51218A-7.5TQI-TR
Maxim Integrated
IC NVSRAM 2MBIT 70NS 32EDIP
Need more? Email Us
ECAD model for DS1249AB-70#
Cypress Semiconductor Corp
IC SRAM 72MBIT 250MHZ 165FBGA
Lowest to $156.9382
ECAD model for CY7C1514KV18-250BZC
IDT, Integrated Device Technology Inc
IC SRAM 64KBIT 20NS 28SOJ
Lowest to $3.6557
ECAD model for IDT7164S20Y
IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 12NS 32SOJ
Need more? Email Us
ECAD model for IDT71124S12YGI8
Cypress Semiconductor Corp
IC SRAM 18MBIT 100MHZ 484FBGA
Lowest to $338.6722
ECAD model for CYD18S72V-100BBC

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention