Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152165-BC859
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian BC859 CAD Model

Description

NXP BC859 - PNP Bipolar Transistor

The NXP BC859 is a high-quality PNP bipolar junction transistor (BJT) designed for general-purpose switching and amplification applications. This versatile transistor is a preferred choice for designers due to its reliable performance and the robustness it brings to electronic circuits. It is well-suited for a wide range of applications, from audio amplifiers to signal processing and power management in consumer electronics, industrial systems, and automotive modules.

Key Features

  • Type: PNP
  • Package: SOT-23 surface-mount package for compact design
  • Collector-Emitter Voltage (Vceo): -45V, offering a good range for various applications
  • Collector Current (Ic): Up to -100mA for moderate power handling
  • Power Dissipation (Pd): 250mW, suitable for low to medium power applications
  • DC Current Gain (hFE): High hFE at 100 minimum, providing efficient current amplification
  • Transition Frequency (fT): 100MHz minimum, enabling use in high-frequency circuits
  • Low Noise: Excellent choice for audio applications due to its low noise characteristics
  • Moisture Sensitivity Level: MSL 1, ensuring stability and reliability in various environments

Applications

The BC859 by NXP is an industry-standard transistor that finds its place in numerous electronic applications. Some common uses include:

  • Signal processing circuits
  • Audio amplifiers and pre-amplifiers
  • Low-power voltage regulators
  • Driver stages in hi-fi equipment and televisions
  • Switching loads in battery-powered devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BC859 is no exception. This transistor is produced with high manufacturing standards, ensuring consistent performance and durability across the product's lifespan. With its robust construction and proven design, the BC859 stands as a reliable component for any electronic project or commercial product.

You May Also Be Interested in

California Micro Devices Corp
Micropower, 4.75V/500mA Low Noise CMOS LDO Regulator
Need more? Email Us
ECAD model for CM3016-48ST
Jiangsu Changjiang Electronics Technology Co., Ltd
SWITCHING DIODE
Lowest to $0.0187
ECAD model for DK400LED02
Infineon Technologies
SPI Power Controller / CMOS compatible parallel input pins for two channels
Need more? Email Us
ECAD model for BTS54220-LBE
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.4256
ECAD model for BZX79-B56
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Need more? Email Us
ECAD model for EE80C186EB20
Comchip Technology
Low Profile SMD ESD Protection Diode
Lowest to $0.0252
ECAD model for CPDQT5V0-HF
Comchip Technology
SMD ESD Protection Diode
Lowest to $0.3339
ECAD model for CPDUR12V0U-HF
Cadeka Microcircuits LLC.
0.5mA, Low Cost, 2.5 to 5.5V, 75MHz Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CLC2008IMP8X
Edal Industries, Inc.
Silicon Bridge Rectifier
Need more? Email Us
ECAD model for B1203

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
2,420+ $0.0207 $50.0940
5,885+ $0.0170 $100.0450
9,150+ $0.0164 $150.0600
12,580+ $0.0159 $200.0220
16,235+ $0.0154 $250.0190
21,740+ $0.0138 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 55,000 pieces
MOQ: 2420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention