Products specifications Report Issue?

Programmable Not Verified
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 16 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1502061-23LC1024-E/ST
Ultra Librarian 3D Model Ultra Librarian 23LC1024-E/ST CAD Model

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42VM32160E-75BLI-TR
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Advanced Micro Devices
IC FLASH 8MBIT PARALLEL 48FBGA
Need more? Email Us
ECAD model for AM29DL800BT-120WBC
ABLIC U.S.A. Inc.
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP
Need more? Email Us
ECAD model for S-25C080A0I-T8T1G
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
ON Semiconductor
IC EEPROM 128KBIT SPI 5MHZ 8SOIC
Need more? Email Us
ECAD model for CAT25C128V-TE13
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
ON Semiconductor
CAT25640 - 64-KBIT SPI SERIAL EE
Lowest to $0.6031
ECAD model for CAT25640HU4I-GT3MA

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3984 $51.1872
20+ $5.2500 $105.0000
30+ $5.0859 $152.5770
41+ $4.9219 $201.7979
53+ $4.7578 $252.1634
71+ $4.2656 $302.8576
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,183 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention