EN
  • EN
  • DE
  • IT

24AA08T-I/MC

Part No 24AA08T-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description 8K IC SERIAL EEPROM | IC EEPROM 8K I2C 400KHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (256 x 8 x 4)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Family Part Number 24AA08
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 1123129-24AA08T-I/MC
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA08T-I/MC CAD Model

Description

Product Overview: 24AA08T-I/MC from Microchip Technology

The 24AA08T-I/MC is a versatile and efficient 8Kb I2C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed and manufactured by Microchip Technology. This EEPROM device is an ideal data storage solution for applications that require low-power and high-endurance non-volatile memory storage.

Key Features

  • Memory Size: 8 Kbits (1,024 bytes) of storage, organized as four blocks of 256 x 8-bit memory.
  • Interface Type: I2C (Inter-Integrated Circuit) serial interface, which supports the Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) I2C protocol.
  • Operating Voltage Range: 1.7V to 5.5V, making it suitable for various logic levels and power supply conditions.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.
  • Write Protect: Hardware write-protect feature to prevent inadvertent write operations or data corruption.
  • Write Cycles: High endurance of one million write cycles and a data retention period of over 200 years.
  • Package: Available in an 8-lead MSOP (Micro Small Outline Package) that is RoHS compliant and suitable for space-constrained applications.

Applications

The 24AA08T-I/MC EEPROM is widely used in a variety of applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards and identification systems
  • Data logging and sensor calibration storage

Product Advantages

This Microchip EEPROM offers several advantages for designers and engineers:

  • Low-power consumption enhances battery life in portable devices.
  • Small package size allows for integration into compact PCB designs.
  • Robust data integrity with built-in error detection and correction capabilities.
  • Easy to scale and migrate within the Microchip memory portfolio as storage needs evolve.

The 24AA08T-I/MC is a reliable and cost-effective non-volatile memory solution from Microchip Technology, a leader in microcontroller and analog semiconductors, providing low-risk product development and lower total system cost.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6714 $50.1420
75+ $1.3715 $102.8625
115+ $1.3286 $152.7890
160+ $1.2857 $205.7120
205+ $1.2429 $254.7945
270+ $1.1143 $300.8610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess