EN
  • EN
  • DE

24LC02B-E/SN16KVAO

Part No 24LC02B-E/SN16KVAO
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 400KHZ 8SOIC  /  EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 24LC02
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 976613-24LC02B-E/SN16KVAO
Ultra Librarian 3D Model Ultra Librarian 24LC02B-E/SN16KVAO CAD Model

Description

Microchip Technology 24LC02B-E/SN16KVAO

The 24LC02B-E/SN16KVAO is a high-performance, 2 Kbit serial Electrically Erasable PROM (EEPROM) from Microchip Technology, designed for robust data storage and management in a wide variety of applications. This EEPROM device is organized as 256 x 8 bits, which can be accessed through a simple I2C interface, making it an excellent choice for applications that require reliable and efficient non-volatile memory storage.

One of the key features of the 24LC02B-E/SN16KVAO is its low-power consumption, which makes it suitable for battery-operated and power-sensitive applications. The device operates across a voltage range of 2.5V to 5.5V, providing flexibility in different system designs. Additionally, it boasts a maximum clock frequency of 400 kHz, allowing for quick data transfer when needed.

The EEPROM comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to integrate into various PCB (Printed Circuit Board) designs. The compact form factor of this device ensures that it will not take up much space on a board, making it ideal for space-constrained applications.

For data integrity, the 24LC02B-E/SN16KVAO offers a write protect feature that prevents accidental overwrites and ensures the safety of the stored data. The device also supports a page write buffer, which allows for faster write operations by writing multiple bytes in a single transaction.

Microchip Technology's 24LC02B-E/SN16KVAO is designed for a broad array of applications, including but not limited to consumer electronics, automotive systems, industrial control, and medical devices. Its industry-standard I2C interface ensures easy integration with most microcontrollers and processors, providing a seamless and reliable solution for non-volatile memory requirements.

In summary, the 24LC02B-E/SN16KVAO EEPROM from Microchip Technology offers a perfect blend of capacity, performance, and reliability, making it a top choice for designers looking for a dependable memory solution in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
National Semiconductor (TI)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5214 $57.9922
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess