EN
  • EN
  • DE

2SD1921-Q

Part No 2SD1921-Q
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751247-2SD1921-Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1921-Q CAD Model

Description

The 2SD1921-Q is an NPN epitaxial planar silicon transistor manufactured by Rohm Semiconductor. The "-Q" designation suggests it's an automotive-grade component, designed to meet the rigorous demands of automotive applications requiring high reliability and durability. It's typically used for switching and amplification purposes.

Applications

  • Automotive Electronics: Used in various automotive circuits, including power window controls, central locking systems, and other body control modules.
  • Switching Regulators: Employed as switching elements in DC-DC converters and power supplies for automotive and industrial applications.
  • Motor Control Circuits: Suitable for driving small motors and relays in automotive and industrial equipment.
  • General Purpose Amplification: Can be used in general-purpose amplification circuits where a robust and reliable transistor is required.

Features

  • High Collector Current (IC): Capable of handling relatively high collector current, suitable for driving moderate loads.
  • Low Saturation Voltage (VCE(sat)): Exhibits low saturation voltage, minimizing power dissipation during switching.
  • High DC Current Gain (hFE): Offers high DC current gain, allowing for efficient amplification with minimal base current.
  • Fast Switching Speed: Provides fast switching speed, making it suitable for high-frequency switching applications.
  • Automotive Grade: Qualified for automotive applications, ensuring high reliability and durability in harsh environments.

Benefits

  • Robust Performance in Automotive Environments: Automotive qualification guarantees reliable operation under extreme temperature, vibration, and humidity conditions.
  • Efficient Switching: Low saturation voltage minimizes power losses during switching, improving overall efficiency.
  • Versatile Application: Suitable for a wide range of switching and amplification applications in automotive and industrial electronics.
  • Simplified Circuit Design: High DC current gain reduces the required drive current, simplifying circuit design.
  • Long-Term Reliability: High-quality manufacturing and automotive qualification ensure long-term reliability and stability.

Additional Details

The 2SD1921-Q transistor typically has a collector-emitter voltage (VCEO) rating of around 50V or higher, and a collector current (IC) rating of several amperes. The exact specifications vary depending on the specific datasheet revision. It's usually packaged in a through-hole package like TO-220 or similar. Consult the Rohm Semiconductor datasheet for detailed electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess