Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 24AA64
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 100
Win Source Part Number 1317182-24AA64-E/MS
Ultra Librarian 3D Model Ultra Librarian 24AA64-E/MS CAD Model

Description

Product Overview: 24AA64-E/MS from Microchip Technology

The 24AA64-E/MS is a 64Kb I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This memory module is a part of the 24XX64 series and operates in the standard 8-pin MSOP (Mini Small Outline Package) form factor, which is both space-saving and efficient for a variety of embedded applications.

Key Features:

  • Memory Size: The device offers a substantial 64-Kilobit storage capacity, which is ideal for storing configuration data, calibration data, and various application-specific data.
  • Communication Interface: It utilizes the I²C serial interface for communication, which ensures compatibility with a wide range of microcontrollers and processors. The bus speed supports standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C modes.
  • Operating Voltage: The 24AA64-E/MS operates at a voltage range of 1.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Low Power Consumption: Designed with power efficiency in mind, it is an excellent choice for battery-operated and power-sensitive applications.
  • Write Protect: The device includes a write-protect pin to prevent accidental writes, ensuring the integrity of the stored data.
  • Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +85°C, allowing for use in harsh environments.

Applications:

The versatility of the 24AA64-E/MS makes it suitable for a wide array of applications, including:

  • Industrial and automotive systems where reliable data storage is crucial.
  • Consumer electronics where configuration settings need to be preserved.
  • Medical devices that require calibration data storage.
  • Telecommunication systems with a need for non-volatile memory backup.

With its robust design and flexible features, the 24AA64-E/MS from Microchip Technology is a reliable choice for designers and engineers who require a high-performance EEPROM solution for their storage needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
ECAD model for CY7C12681KV18-450BZXC
Lexar
64GB EMMC TLC 5.1 -40C+85C INDW
Need more? Email Us
ECAD model for FEMDRW064G-88A19
Rohm Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8MSOP
Lowest to $0.5157
ECAD model for BR24G32FVM-3AGTTR
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SI#B1
Kingston
IC FLSH 512GBIT EMMC 5.1 153FBGA
Need more? Email Us
ECAD model for EMMC64G-IY29-5B101
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ECAD model for CY7C1414TV18-200BZXC
STMicroelectronics
IC EEPROM 32KBIT SPI 8UFDFPN
Lowest to $1.3206
ECAD model for M95320-DFMC6TG
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
ECAD model for 71V3578S150PFGI

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6078 $57.3716
53+ $2.1398 $113.4094
82+ $2.0729 $169.9778
112+ $2.0060 $224.6720
145+ $1.9392 $281.1840
194+ $1.7386 $337.2884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention