Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123159-24C01C
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C01C CAD Model

Description

Microchip Technology's 24C01C Serial EEPROM

The 24C01C from Microchip Technology is a 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed for efficient data storage in a wide range of applications. This compact, high-performance memory chip allows for byte-level serial access, making it an ideal choice for small data storage tasks where reliable and low-power operation is a necessity.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface: I²C (2-wire Serial Interface)
  • Speed: Supports standard and fast I²C modes
  • Voltage Range: 2.5V to 5.5V operating voltage, suitable for battery-operated applications
  • Write Cycle Time: 5 ms max write cycle time for efficient data management
  • Endurance: 1 million write cycles, ensuring long-term reliability
  • Data Retention: 100 years of data retention capability

The 24C01C EEPROM features a self-timed write cycle, which includes auto-erase and auto-write capabilities. This means that the device handles much of the write operation internally, freeing up the host controller for other tasks and simplifying the design process. Additionally, the device supports a bidirectional data transfer protocol, which further enhances its efficiency in a variety of embedded systems.

Applications

Its small size and low power consumption make the 24C01C particularly well-suited for use in portable devices. The chip is commonly found in applications such as:

  • Personal electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

The 24C01C from Microchip Technology represents a reliable and versatile solution for designers looking to incorporate non-volatile memory into their products. Its robust feature set ensures that it can meet the demands of a broad spectrum of applications, making it a go-to choice for engineers and product developers alike.

You May Also Be Interested in

Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Wurth Electronics Inc
POWER-CHOKE WE-PD 4 | FIXED IND 15UH 4A 36 MOHM SMD
Lowest to $30.6234
ECAD model for 74458115
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Lowest to $5.2305
ECAD model for AM29F800BT-120EC
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention